eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | Z8F021AHH020SC00TR |
| Product Name | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |
| Life Cycle Stage | Removed; Obsolete |
| Clock Speed | 20 MHz |
| RAM | 0.5120 KB |