The Z8F0213PJ005EC is an 8-bit microcontroller in the Z8 Encore! XP F0823 Series with 2 KB of Flash memory and 512 B of RAM, packaged in a 28-pin PDIP. It operates from 2.7 V to 3.6 V and supports operating temperatures from -40 °C to +105 °C. The device features a 5 MHz eZ8 CPU, an 8-channel 10-bit ADC, two enhanced 16-bit timers with PWM capability, a full-duplex UART with IrDA encoding, an analog comparator, a watchdog timer, and direct LED drive on Port C pins with programmable current levels up to 20 mA. It includes an on-chip debugger, 24 general-purpose I/O pins, 5 V-tolerant inputs, and supports multiple low-power modes including STOP and HALT. The part meets RoHS standards for lead-free packaging.
eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 2KB (2K x 8) FLASH
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | Z8F0213PJ005EC |
| Product Name | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |
| Life Cycle Stage | Removed; Obsolete |
| Clock Speed | 5 MHz |
| RAM | 0.5120 KB |