The Z8F0213PB005SC is an 8-bit microcontroller from the Z8 Encore! XP series, featuring 2 KB of Flash memory and 512 B of RAM. It operates at a maximum frequency of 5 MHz and is available in an 8-pin PDIP package. The standard operating temperature range for this microcontroller is 0 °C to 70 °C, making it suitable for a variety of general-purpose applications. The device is not authorized for use in life support systems. This microcontroller is designed for applications requiring moderate processing power and memory capacity, making it a viable option for embedded systems and control applications.
eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 2KB (2K x 8) FLASH
eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 2KB (2K x 8) FLASH
IC MCU 8BIT 2KB FLASH 8DIP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | Z8F0213PB005SC-ND | Z8F0213PB005SC | Z8F0213PB005SC |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 5 MHz | 5 MHz | 5 MHz |
| RAM | 0.5120 KB | 0.5120 KB | 512 KB |
| ROM | 2 KB | ||
| ROM Type | Flash | Flash; FLASH |