Zilog Microcontrollers Z8F012APH020EG

Description
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 1KB (1K x 8) FLASH
Description
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 1KB (1K x 8) FLASH
Datasheet
Datasheet Summary
Powered by GS/AI

The Z8F012APH020EG is an 8-bit microcontroller from the Z8 Encore! XP® F082A series, featuring 1 KB of FLASH memory and 256 bytes of RAM. It operates at a maximum frequency of 20 MHz and includes a 10-bit analog-to-digital converter. The device is packaged in a 20-pin PDIP format and is suitable for standard temperature applications ranging from 0°C to 70°C. It is important to note that this microcontroller is not authorized for use in life support systems. The Z8F012APH020EG is designed for a variety of embedded applications, providing essential features for efficient processing and control tasks.

Datasheet Summary
Powered by GS/AI

The Z8F012APH020EG is an 8-bit microcontroller from the Z8 Encore! XP® F082A series, featuring 1 KB of FLASH memory and 256 bytes of RAM. It operates at a maximum frequency of 20 MHz and includes a 10-bit analog-to-digital converter. The device is packaged in a 20-pin PDIP format and is suitable for standard temperature applications ranging from 0°C to 70°C. It is important to note that this microcontroller is not authorized for use in life support systems. The Z8F012APH020EG is designed for a variety of embedded applications, providing essential features for efficient processing and control tasks.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - Z8F012APH020EG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8F012APH020EG
Microcontrollers Z8F012APH020EG
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 1KB (1K x 8) FLASH

eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 1KB (1K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU)
Product Number Z8F012APH020EG
Product Name Microcontrollers
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
RAM 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C165L25MHAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers
Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Application Specific Microcontrollers - 9519A/BXA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers