The Z8E00110SEC00TR is a One-Time Programmable (OTP) microcontroller from Quarktwin Technology Ltd., featuring a 10 MHz operating speed and 1 KB of on-chip EPROM memory. It includes 64 bytes of general-purpose RAM and supports six vectored interrupts with fixed priority. The microcontroller has 13 total I/O pins, with one 8-bit I/O port and one 5-bit I/O port, both of which are software-configurabl
Z8 Z8® Plus Microcontroller IC 8-Bit 10MHz 1KB (1K x 8) OTP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | Z8E00110SEC00TR |
| Product Name | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |
| Life Cycle Stage | Removed; Obsolete |
| Clock Speed | 10 MHz |
| RAM | 0.0640 KB |