The Z87L0116FSG1937 is a ROMless spread spectrum cordless phone controller designed for 900 MHz frequency hopping applications. It features a DSP core that acts as the phone controller, supporting adaptive frequency hopping, transmit power control, and error control signaling. The device can access up to 64 kwords of external program ROM and includes on-chip A/D and D/A converters for a 10.7 MHz IF interface. This controller is optimized for high voice quality with support for 32 kbps ADPCM speech coding. It operates at 3.0V to 3.6V for the Z87L01 version and 4.5V to 5.5V for the Z87001 version, with a temperature range of -20°C to +70°C. The device includes 32 I/O lines, allowing for user-defined features and configurations. It is suitable for engineers looking to implement a cost-effective cordless phone solution with extended range and low power consumption.
RF IC Phone Controller FHSS 900MHz 144-QFP (28x28)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | Z87L0116FSG1937 |
| Product Name | RF Misc ICs and Modules |