Z8 Z8® Microcontroller IC 8-Bit 5MHz 4KB (4K x 8) ROM
IC MCU 8BIT 4KB ROM 40DIP
Z8 Z8® Microcontroller IC 8-Bit 5MHz 4KB (4K x 8) ROM
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | Z86K1505PSCR4545-ND | Z86K1505PSCR4545 | Z86K1505PSCR4545 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 5 MHz | 5 MHz | 5 MHz |
| RAM | 0.1880 KB | 188 KB | 0.1880 KB |
| ROM | 4 KB | ||
| ROM Type | ROM | ROM; ROM |