Z8 Z8® Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) OTP 44-LQFP (10x10)
Microcontroller, 8-Bit, OTPROM, 16MHz, CMOS, PQFP44
IC MCU 8BIT 32KB OTP 44QFP
Z8 Z8® Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) OTP 44-LQFP (10x10)
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 269-3983-ND | Z86E6316FSG | Z86E6316FSG | Z86E6316FSG |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | |
| RAM | 0.2360 KB | 236 KB | 0.2360 KB | |
| ROM | 32 KB | |||
| ROM Type | OTP | OTP | OTP; OTP |