Zilog OEM Parts - OEM Parts (T - Z) - Z86E4704PSC Z86E4704PSC

Description
Manufacturer: Zilog Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032624-Z86E4704PSC Packaging: Bulk Mounting: SMD (SMT) Frequency: 4 MHz Memory Type: OTP Interface: 2-Wire, I2C, Serial Access Time: 4 µs Categories: OEM Parts(T-Z) Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: 0 °C Core Architecture: Z8 Number of I/Os: 27
Request a Quote
Description
Manufacturer: Zilog Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032624-Z86E4704PSC Packaging: Bulk Mounting: SMD (SMT) Frequency: 4 MHz Memory Type: OTP Interface: 2-Wire, I2C, Serial Access Time: 4 µs Categories: OEM Parts(T-Z) Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: 0 °C Core Architecture: Z8 Number of I/Os: 27
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - Z86E4704PSC - 1032624-Z86E4704PSC - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - Z86E4704PSC
1032624-Z86E4704PSC
OEM Parts - OEM Parts (T - Z) - Z86E4704PSC 1032624-Z86E4704PSC
Manufacturer: Zilog Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032624-Z86E4704PSC Packaging: Bulk Mounting: SMD (SMT) Frequency: 4 MHz Memory Type: OTP Interface: 2-Wire, I2C, Serial Access Time: 4 µs Categories: OEM Parts(T-Z) Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: 0 °C Core Architecture: Z8 Number of I/Os: 27

Manufacturer: Zilog
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1032624-Z86E4704PSC
Packaging: Bulk
Mounting: SMD (SMT)
Frequency: 4 MHz
Memory Type: OTP
Interface: 2-Wire, I2C, Serial
Access Time: 4 µs
Categories: OEM Parts(T-Z)
Case / Package: DIP
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Core Architecture: Z8
Number of I/Os: 27

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1032624-Z86E4704PSC
Product Name OEM Parts - OEM Parts (T - Z) - Z86E4704PSC
Unlock Full Specs
to access all available technical data