IC MCU 8BIT 16KB OTP 28DIP
Z8 Z8® Microcontroller IC 8-Bit 12MHz 16KB (16K x 8) OTP 28-PDIP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | Z86E3412PEG | Z86E3412PEG |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Active | Active |
| Clock Speed | 12 MHz | 12 MHz |
| RAM | 237 KB | 0.2370 KB |
| ROM Type | OTP; OTP |