Zilog OEM Parts - OEM Parts (T - Z) - Z86E0812PSC Z86E0812PSC

Description
Manufacturer: Zilog Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999451-Z86E0812PSC Length: 23.37 mm Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: EPROM Memory Size: 2 kB RAM Size: 125 B Height: 3.43 mm Number of Pins: 18 Width: 6.48 mm Categories: OEM Parts(T-Z) Case / Package: PDIP Max Frequency: 12 MHz Alternative Parts (Cross-Reference): Z86E0812PSCZ86 E0812PSC; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 8 b Mount: Through Hole RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Core Architecture: dsPIC Number of Programmable I/O: 14 Number of Timers/Counters: 2
Request a Quote
Description
Manufacturer: Zilog Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999451-Z86E0812PSC Length: 23.37 mm Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: EPROM Memory Size: 2 kB RAM Size: 125 B Height: 3.43 mm Number of Pins: 18 Width: 6.48 mm Categories: OEM Parts(T-Z) Case / Package: PDIP Max Frequency: 12 MHz Alternative Parts (Cross-Reference): Z86E0812PSCZ86 E0812PSC; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 8 b Mount: Through Hole RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Core Architecture: dsPIC Number of Programmable I/O: 14 Number of Timers/Counters: 2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - Z86E0812PSC - 999451-Z86E0812PSC - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - Z86E0812PSC
999451-Z86E0812PSC
OEM Parts - OEM Parts (T - Z) - Z86E0812PSC 999451-Z86E0812PSC
Manufacturer: Zilog Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999451-Z86E0812PSC Length: 23.37 mm Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: EPROM Memory Size: 2 kB RAM Size: 125 B Height: 3.43 mm Number of Pins: 18 Width: 6.48 mm Categories: OEM Parts(T-Z) Case / Package: PDIP Max Frequency: 12 MHz Alternative Parts (Cross-Reference): Z86E0812PSCZ86 E0812PSC; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 8 b Mount: Through Hole RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Core Architecture: dsPIC Number of Programmable I/O: 14 Number of Timers/Counters: 2

Manufacturer: Zilog
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999451-Z86E0812PSC
Length: 23.37 mm
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Type: EPROM
Memory Size: 2 kB
RAM Size: 125 B
Height: 3.43 mm
Number of Pins: 18
Width: 6.48 mm
Categories: OEM Parts(T-Z)
Case / Package: PDIP
Max Frequency: 12 MHz
Alternative Parts (Cross-Reference): Z86E0812PSCZ86 E0812PSC;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Data Bus Width: 8 b
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Core Architecture: dsPIC
Number of Programmable I/O: 14
Number of Timers/Counters: 2

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 999451-Z86E0812PSC
Product Name OEM Parts - OEM Parts (T - Z) - Z86E0812PSC
Unlock Full Specs
to access all available technical data