Zilog Microcontrollers Z86C9325PSC

Description
Z8 Z8® Microcontroller IC 8-Bit 25MHz ROMless
Request a Quote Datasheet
Description
Z8 Z8® Microcontroller IC 8-Bit 25MHz ROMless
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - Z86C9325PSC-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
Z86C9325PSC-ND
Microcontrollers Z86C9325PSC-ND
Z8 Z8® Microcontroller IC 8-Bit 25MHz ROMless

Z8 Z8® Microcontroller IC 8-Bit 25MHz ROMless

Buy Now Datasheet
Microcontrollers - Z86C9325PSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z86C9325PSC
Microcontrollers Z86C9325PSC
Z8 Z8® Microcontroller IC 8-Bit 25MHz ROMless

Z8 Z8® Microcontroller IC 8-Bit 25MHz ROMless

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z86C9325PSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z86C9325PSC
Integrated Circuits (ICs) - Embedded - Microcontrollers Z86C9325PSC
IC MCU 8BIT ROMLESS 40DIP

IC MCU 8BIT ROMLESS 40DIP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number Z86C9325PSC-ND Z86C9325PSC Z86C9325PSC
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 25 MHz 25 MHz 25 MHz
RAM 0.2360 KB 0.2360 KB 236 KB
ROM Type ROMLess ROMLess; ROMless
Supply Voltage 3 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC812BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
1GHz 32KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F32RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Microcontrollers - C165LM3VHAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers