Zilog Embedded - Embedded - Microcontrollers - Z86C1505PSC Z86C1505PSC

Description
Manufacturer: Zilog Win Source Part Number: 214677-Z86C1505PSC Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 32 Program Memory Size: 4KB (4K x 8) Program Memory Type: ROM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 40-DIP (0.620", 15.75mm) Speed(Frequency): 5MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 236 x 8 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 214677-Z86C1505PSC Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 32 Program Memory Size: 4KB (4K x 8) Program Memory Type: ROM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 40-DIP (0.620", 15.75mm) Speed(Frequency): 5MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 236 x 8 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Z86C1505PSC - 214677-Z86C1505PSC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z86C1505PSC
214677-Z86C1505PSC
Embedded - Embedded - Microcontrollers - Z86C1505PSC 214677-Z86C1505PSC
Manufacturer: Zilog Win Source Part Number: 214677-Z86C1505PSC Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 32 Program Memory Size: 4KB (4K x 8) Program Memory Type: ROM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 40-DIP (0.620", 15.75mm) Speed(Frequency): 5MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 236 x 8 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Zilog
Win Source Part Number: 214677-Z86C1505PSC
Packaging: Tube/Rail
Core Processor: Z8
Number of I/O: 32
Program Memory Size: 4KB (4K x 8)
Program Memory Type: ROM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 40-DIP (0.620", 15.75mm)
Speed(Frequency): 5MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 236 x 8
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 214677-Z86C1505PSC
Product Name Embedded - Embedded - Microcontrollers - Z86C1505PSC
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 5 MHz
RAM 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Microcontrollers - C164CL6RMCAKXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC848BCP62-3 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers