Z8 Z8® Microcontroller IC 8-Bit 12MHz 2KB (2K x 8) ROM 18-SOIC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | Z86C0812SSG |
| Product Name | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |
| Life Cycle Stage | Active |
| Clock Speed | 12 MHz |
| RAM | 0.1250 KB |