Zilog Microcontrollers Z8673312SSC

Description
Z8 Z8® Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) OTP
Request a Quote Datasheet
Description
Z8 Z8® Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) OTP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 269-1047-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-1047-ND
Microcontrollers 269-1047-ND
Z8 Z8® Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) OTP

Z8 Z8® Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) OTP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - Z8673312SSC - 904207-Z8673312SSC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z8673312SSC
904207-Z8673312SSC
Embedded - Embedded - Microcontrollers - Z8673312SSC 904207-Z8673312SSC
Manufacturer: Zilog Win Source Part Number: 904207-Z8673312SSC Series: Z8® Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z8 series Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) OTP Core Processor: Z8 Speed: 12MHz Package: 28-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI Peripherals: POR, WDT Number of I/O: 24 Program Memory Size: 8KB (8K x 8) Program Memory Type: OTP Oscillator Type: Internal Supply Voltage: 3.5V ~ 5.5V Part Status: Obsolete Family Name: Z86733 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 27 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Zilog
Win Source Part Number: 904207-Z8673312SSC
Series: Z8®
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Z8 series Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) OTP
Core Processor: Z8
Speed: 12MHz
Package: 28-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: EBI/EMI
Peripherals: POR, WDT
Number of I/O: 24
Program Memory Size: 8KB (8K x 8)
Program Memory Type: OTP
Oscillator Type: Internal
Supply Voltage: 3.5V ~ 5.5V
Part Status: Obsolete
Family Name: Z86733
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 27
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - Z8673312SSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8673312SSC
Microcontrollers Z8673312SSC
Z8 Z8® Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) OTP

Z8 Z8® Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) OTP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z8673312SSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z8673312SSC
Integrated Circuits (ICs) - Embedded - Microcontrollers Z8673312SSC
IC MCU 8BIT 8KB OTP 28SOIC

IC MCU 8BIT 8KB OTP 28SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 269-1047-ND 904207-Z8673312SSC Z8673312SSC Z8673312SSC
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - Z8673312SSC Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 12 MHz 12 MHz 12 MHz 12 MHz
RAM 0.2370 KB 8 KB 0.2370 KB 237 KB
ROM 8 KB
ROM Type OTP OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
 - A2C02770900 - Rochester Electronics
Infineon Technologies AG
View Details
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details