Zilog Microcontrollers Z8673312PSC

Description
Z8 Z8® Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) OTP
Request a Quote Datasheet
Description
Z8 Z8® Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) OTP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 269-1112-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-1112-ND
Microcontrollers 269-1112-ND
Z8 Z8® Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) OTP

Z8 Z8® Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) OTP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1005851-Z8673312PSC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1005851-Z8673312PSC
Integrated Circuits (ICs) - Embedded - Microcontrollers 1005851-Z8673312PSC
Win Source Part Number: 1005851-Z8673312PSC Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Z8® Core Processor: Z8 Speed: 12MHz Package: Tube Standard Package: 15 Core Size: 8-Bit Connectivity: EBI/EMI Peripherals: POR, WDT Number of I/O: 24 Program Memory Size: 8KB (8K x 8) Program Memory Type: OTP RAM Size: 237 x 8 Oscillator Type: Internal Mounting Type: Through Hole Package / Case: 28-DIP (0.600", 15.24mm) Temperature Range - Operating: 0°C ~ 70°C (TA) Supply Voltage - Operating: 3.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Zilog Other Names: 269-1112 Base Product Number: Z86733 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1005851-Z8673312PSC
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Z8®
Core Processor: Z8
Speed: 12MHz
Package: Tube
Standard Package: 15
Core Size: 8-Bit
Connectivity: EBI/EMI
Peripherals: POR, WDT
Number of I/O: 24
Program Memory Size: 8KB (8K x 8)
Program Memory Type: OTP
RAM Size: 237 x 8
Oscillator Type: Internal
Mounting Type: Through Hole
Package / Case: 28-DIP (0.600", 15.24mm)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Supply Voltage - Operating: 3.5V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Zilog
Other Names: 269-1112
Base Product Number: Z86733
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z8673312PSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z8673312PSC
Integrated Circuits (ICs) - Embedded - Microcontrollers Z8673312PSC
IC MCU 8BIT 8KB OTP 28DIP

IC MCU 8BIT 8KB OTP 28DIP

Supplier's Site
Microcontrollers - Z8673312PSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8673312PSC
Microcontrollers Z8673312PSC
Z8 Z8® Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) OTP

Z8 Z8® Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) OTP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 269-1112-ND 1005851-Z8673312PSC Z8673312PSC Z8673312PSC
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 12 MHz 12 MHz 12 MHz 12 MHz
RAM 0.2370 KB 8 KB 237 KB 0.2370 KB
ROM 8 KB
ROM Type OTP OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details