Zilog Programmable Timers and Oscillators Z84C3006PEG

Description
Counter/Timer Circuit (CTC) IC 6MHz 28-PDIP
Request a Quote Datasheet
Description
Counter/Timer Circuit (CTC) IC 6MHz 28-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 269-3910-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
269-3910-ND
Programmable Timers and Oscillators 269-3910-ND
Counter/Timer Circuit (CTC) IC 6MHz 28-PDIP

Counter/Timer Circuit (CTC) IC 6MHz 28-PDIP

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z84C3006PEG
131706-Z84C3006PEG
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z84C3006PEG 131706-Z84C3006PEG
Manufacturer: Zilog Win Source Part Number: 131706-Z84C3006PEG Packaging: Tube/Rail Type: Counter/Timer Circuit (CTC) Mounting: Through Hole Frequency: 6MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 28-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 15

Manufacturer: Zilog
Win Source Part Number: 131706-Z84C3006PEG
Packaging: Tube/Rail
Type: Counter/Timer Circuit (CTC)
Mounting: Through Hole
Frequency: 6MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 28-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 8mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 15

Buy Now Datasheet
Programmable Timers and Oscillators - Z84C3006PEG - ODG (Origin Data Global)
Shenzhen, China
Programmable Timers and Oscillators
Z84C3006PEG
Programmable Timers and Oscillators Z84C3006PEG
IC OSC CTC 6MHZ 28DIP

IC OSC CTC 6MHZ 28DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category IC Timers IC Timers IC Timers
Product Number 269-3910-ND 131706-Z84C3006PEG Z84C3006PEG
Product Name Programmable Timers and Oscillators Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z84C3006PEG Programmable Timers and Oscillators
Package Type Through Hole; DIP; "28-DIP (0.600"", 15.24mm)" DIP; PDIP; 28-PDIP DIP; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
 - MD82C54/B - Rochester Electronics
Specs
Bus Interface CMOS; I2C
Package Type DIP
View Details
3 suppliers
Timer Circuits - 8234043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Clock Generators, PLLs, Frequency Synthesizers - 336-1097-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 28-VFQFN Exposed Pad
View Details
4 suppliers