Zilog Programmable Timers and Oscillators Z84C3006PEC

Description
Counter/Timer Circuit (CTC) IC 6MHz 28-PDIP
Request a Quote Datasheet
Description
Counter/Timer Circuit (CTC) IC 6MHz 28-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 269-3037-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
269-3037-ND
Programmable Timers and Oscillators 269-3037-ND
Counter/Timer Circuit (CTC) IC 6MHz 28-PDIP

Counter/Timer Circuit (CTC) IC 6MHz 28-PDIP

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z84C3006PEC
143546-Z84C3006PEC
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z84C3006PEC 143546-Z84C3006PEC
Manufacturer: Zilog Win Source Part Number: 143546-Z84C3006PEC Packaging: Tube/Rail Type: Counter/Timer Circuit (CTC) Mounting: Through Hole Frequency: 6MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 28-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 15

Manufacturer: Zilog
Win Source Part Number: 143546-Z84C3006PEC
Packaging: Tube/Rail
Type: Counter/Timer Circuit (CTC)
Mounting: Through Hole
Frequency: 6MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C
Case / Package: 28-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 8mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 15

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category IC Timers IC Timers
Product Number 269-3037-ND 143546-Z84C3006PEC
Product Name Programmable Timers and Oscillators Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z84C3006PEC
Package Type Through Hole; DIP; "28-DIP (0.600"", 15.24mm)" DIP; PDIP; 28-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 170-SI2417FT18-EVB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
View Details
TLC556M Low-Power Dual LinCMOS<TM> Timer - TLC556MDG4 - Texas Instruments
Specs
Package Type CDIP,LCCC,SOIC
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
2 suppliers
Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks - 1337210-RV-3028-C7 32.768KHZ 1PPM-TA-QC - Win Source Electronics
Specs
Device Type Real Time Clock
Package Type 8-WCDFN
Supply Voltage 1.1 to 5.5 volts
View Details
7 suppliers