Zilog Microprocessors Z84C1510FEC

Description
Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 100-QFP
Request a Quote Datasheet
Description
Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 100-QFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 269-3033-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
269-3033-ND
Microprocessors 269-3033-ND
Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 100-QFP

Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 100-QFP

Buy Now Datasheet
Embedded - Embedded - Microprocessors - Z84C1510FEC - 142671-Z84C1510FEC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z84C1510FEC
142671-Z84C1510FEC
Embedded - Embedded - Microprocessors - Z84C1510FEC 142671-Z84C1510FEC
Manufacturer: Zilog Win Source Part Number: 142671-Z84C1510FEC Packaging: Tray Core Processor: Z80 Number of Cores/Bus Width: 1 Core, 8-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TA) Case / Package: 100-QFP Speed(Frequency): 10MHz Security Package / Case: 100-QFP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 66

Manufacturer: Zilog
Win Source Part Number: 142671-Z84C1510FEC
Packaging: Tray
Core Processor: Z80
Number of Cores/Bus Width: 1 Core, 8-Bit
Graphics Acceleration: No
Voltage - I/O: 5.0V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C (TA)
Case / Package: 100-QFP
Speed(Frequency): 10MHz
Security Package / Case: 100-QFP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 66

Buy Now Datasheet
Microprocessors - Z84C1510FEC - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
Z84C1510FEC
Microprocessors Z84C1510FEC
IC MPU Z80 10MHZ 100QFP

IC MPU Z80 10MHZ 100QFP

Supplier's Site Datasheet
Microprocessors - Z84C1510FEC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z84C1510FEC
Microprocessors Z84C1510FEC
Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 100-QFP

Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 100-QFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z84C1510FEC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z84C1510FEC
Integrated Circuits (ICs) - Embedded - Microprocessors Z84C1510FEC
IC MPU Z80 10MHZ 100QFP

IC MPU Z80 10MHZ 100QFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 269-3033-ND 142671-Z84C1510FEC Z84C1510FEC Z84C1510FEC Z84C1510FEC
Product Name Microprocessors Embedded - Embedded - Microprocessors - Z84C1510FEC Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 8-Bit 8-Bit 8-Bit; 1 Core, 8-Bit
Microprocessor Family Z80; Z80 Z80 Z80 Z80; Z80
Supply Voltage 5V 5.0V
Package Type QFP; Other; 100-QFP QFP; Other; 100-QFP QFP; Other; 100-QFP QFP; Other; 100-QFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808EZWTD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - TS68020MF25 - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family 68000
Package Type QFP
Clock Speed 25 MHz
View Details
3 suppliers