Zilog Microprocessors Z84C1506FEC00TR

Description
Z80 Microprocessor IC Z80 1 Core, 8-Bit 6MHz 100-QFP
Request a Quote Datasheet
Description
Z80 Microprocessor IC Z80 1 Core, 8-Bit 6MHz 100-QFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - Z84C1506FEC00TR-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
Z84C1506FEC00TR-ND
Microprocessors Z84C1506FEC00TR-ND
Z80 Microprocessor IC Z80 1 Core, 8-Bit 6MHz 100-QFP

Z80 Microprocessor IC Z80 1 Core, 8-Bit 6MHz 100-QFP

Buy Now Datasheet
Embedded - Embedded - Microprocessors - Z84C1506FEC00TR - 004805-Z84C1506FEC00TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z84C1506FEC00TR
004805-Z84C1506FEC00TR
Embedded - Embedded - Microprocessors - Z84C1506FEC00TR 004805-Z84C1506FEC00TR
Manufacturer: Zilog Win Source Part Number: 004805-Z84C1506FEC00 TR Packaging: Reel - TR Core Processor: Z80 Number of Cores/Bus Width: 1 Core, 8-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TA) Case / Package: 100-QFP Speed(Frequency): 6MHz Security Package / Case: 100-QFP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 450

Manufacturer: Zilog
Win Source Part Number: 004805-Z84C1506FEC00TR
Packaging: Reel - TR
Core Processor: Z80
Number of Cores/Bus Width: 1 Core, 8-Bit
Graphics Acceleration: No
Voltage - I/O: 5.0V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TA)
Case / Package: 100-QFP
Speed(Frequency): 6MHz
Security Package / Case: 100-QFP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 450

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z84C1506FEC00TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z84C1506FEC00TR
Integrated Circuits (ICs) - Embedded - Microprocessors Z84C1506FEC00TR
IC MPU Z80 6MHZ 100QFP

IC MPU Z80 6MHZ 100QFP

Supplier's Site
Microprocessors - Z84C1506FEC00TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z84C1506FEC00TR
Microprocessors Z84C1506FEC00TR
Z80 Microprocessor IC Z80 1 Core, 8-Bit 6MHz 100-QFP

Z80 Microprocessor IC Z80 1 Core, 8-Bit 6MHz 100-QFP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number Z84C1506FEC00TR-ND 004805-Z84C1506FEC00TR Z84C1506FEC00TR Z84C1506FEC00TR
Product Name Microprocessors Embedded - Embedded - Microprocessors - Z84C1506FEC00TR Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 8-Bit 8-Bit 8-Bit; 1 Core, 8-Bit
Microprocessor Family Z80; Z80 Z80; Z80 Z80
Supply Voltage 5V 5.0V
Package Type QFP; Other; 100-QFP QFP; Other; 100-QFP QFP QFP; Other; 100-QFP
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5716BABCXEASR - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 760-BFBGA, FCBGA
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details