Zilog Embedded - Embedded - Microprocessors - Z84C1506FEC Z84C1506FEC

Description
Manufacturer: Zilog Win Source Part Number: 1282744-Z84C1506FEC Packaging: Tray Core Processor: Z80 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 6MHz Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Supplier Device Package: 100-QFP Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.zilog.com Manufacturer Package: 100-QFP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: Z84C15 Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 1282744-Z84C1506FEC Packaging: Tray Core Processor: Z80 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 6MHz Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Supplier Device Package: 100-QFP Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.zilog.com Manufacturer Package: 100-QFP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: Z84C15 Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - Z84C1506FEC - 1282744-Z84C1506FEC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z84C1506FEC
1282744-Z84C1506FEC
Embedded - Embedded - Microprocessors - Z84C1506FEC 1282744-Z84C1506FEC
Manufacturer: Zilog Win Source Part Number: 1282744-Z84C1506FEC Packaging: Tray Core Processor: Z80 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 6MHz Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Supplier Device Package: 100-QFP Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.zilog.com Manufacturer Package: 100-QFP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: Z84C15 Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours)

Manufacturer: Zilog
Win Source Part Number: 1282744-Z84C1506FEC
Packaging: Tray
Core Processor: Z80
Number of Cores/Bus Width: 1 Core, 8-Bit
Speed: 6MHz
Graphics Acceleration: No
Voltage - I/O: 5.0V
Categories: Integrated Circuits
Supplier Device Package: 100-QFP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.zilog.com
Manufacturer Package: 100-QFP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: Z84C15
Manufacturer Pack Quantity: 66
MSL Level: 3 (168 Hours)

Buy Now
Microprocessors - 269-3031-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
269-3031-ND
Microprocessors 269-3031-ND
Z80 Microprocessor IC Z80 1 Core, 8-Bit 6MHz 100-QFP

Z80 Microprocessor IC Z80 1 Core, 8-Bit 6MHz 100-QFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z84C1506FEC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z84C1506FEC
Integrated Circuits (ICs) - Embedded - Microprocessors Z84C1506FEC
IC MPU Z80 6MHZ 100QFP

IC MPU Z80 6MHZ 100QFP

Supplier's Site
Microprocessors - Z84C1506FEC - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
Z84C1506FEC
Microprocessors Z84C1506FEC
IC MPU Z80 6MHZ 100QFP

IC MPU Z80 6MHZ 100QFP

Supplier's Site Datasheet
Microprocessors - Z84C1506FEC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z84C1506FEC
Microprocessors Z84C1506FEC
Z80 Microprocessor IC Z80 1 Core, 8-Bit 6MHz 100-QFP

Z80 Microprocessor IC Z80 1 Core, 8-Bit 6MHz 100-QFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1282744-Z84C1506FEC 269-3031-ND Z84C1506FEC Z84C1506FEC Z84C1506FEC
Product Name Embedded - Embedded - Microprocessors - Z84C1506FEC Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors
Data Bus 8-Bit 8-Bit 8-Bit; 1 Core, 8-Bit
Supply Voltage 5.0V 5V
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Microprocessor Family Z80; Z80 Z80; Z80 Z80 Z80
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microprocessor MPU - 694-D8155H - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
3 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - ATSAMA5D35A-CN-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
6 suppliers