Zilog Embedded - Embedded - Microprocessors - Z84C0020VEG Z84C0020VEG

Description
Manufacturer: Zilog Win Source Part Number: 904201-Z84C0020VEG Series: Z80 Operating Temperature Range: -40°C ~ 100°C (TA) Features: Z80 Microprocessor IC series 1 Core, 8-Bit 20MHz 44-PLCC Core Processor: Z80 Speed: 20MHz Package: 44-LCC (J-Lead) Package: Tube Family Name: Z84C0020 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 269-3902, Z84C0020VEG-ND
Request a Quote
Description
Manufacturer: Zilog Win Source Part Number: 904201-Z84C0020VEG Series: Z80 Operating Temperature Range: -40°C ~ 100°C (TA) Features: Z80 Microprocessor IC series 1 Core, 8-Bit 20MHz 44-PLCC Core Processor: Z80 Speed: 20MHz Package: 44-LCC (J-Lead) Package: Tube Family Name: Z84C0020 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 269-3902, Z84C0020VEG-ND
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - Z84C0020VEG - 904201-Z84C0020VEG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z84C0020VEG
904201-Z84C0020VEG
Embedded - Embedded - Microprocessors - Z84C0020VEG 904201-Z84C0020VEG
Manufacturer: Zilog Win Source Part Number: 904201-Z84C0020VEG Series: Z80 Operating Temperature Range: -40°C ~ 100°C (TA) Features: Z80 Microprocessor IC series 1 Core, 8-Bit 20MHz 44-PLCC Core Processor: Z80 Speed: 20MHz Package: 44-LCC (J-Lead) Package: Tube Family Name: Z84C0020 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 269-3902, Z84C0020VEG-ND

Manufacturer: Zilog
Win Source Part Number: 904201-Z84C0020VEG
Series: Z80
Operating Temperature Range: -40°C ~ 100°C (TA)
Features: Z80 Microprocessor IC series 1 Core, 8-Bit 20MHz 44-PLCC
Core Processor: Z80
Speed: 20MHz
Package: 44-LCC (J-Lead)
Package: Tube
Family Name: Z84C0020
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 269-3902, Z84C0020VEG-ND

Buy Now Datasheet
Microprocessors - 269-3902-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
269-3902-ND
Microprocessors 269-3902-ND
Z80 Microprocessor IC Z80 1 Core, 8-Bit 20MHz 44-PLCC

Z80 Microprocessor IC Z80 1 Core, 8-Bit 20MHz 44-PLCC

Buy Now Datasheet
IC MPU Z80 20MHZ 44PLCC - 899-Z84C0020VEG - Utmel Electronic Limited
Hong Kong, China
IC MPU Z80 20MHZ 44PLCC
899-Z84C0020VEG
IC MPU Z80 20MHZ 44PLCC 899-Z84C0020VEG
IC MPU Z80 20MHZ 44PLCC

IC MPU Z80 20MHZ 44PLCC

Supplier's Site
Microprocessors - Z84C0020VEG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z84C0020VEG
Microprocessors Z84C0020VEG
Z80 Microprocessor IC Z80 1 Core, 8-Bit 20MHz 44-PLCC

Z80 Microprocessor IC Z80 1 Core, 8-Bit 20MHz 44-PLCC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z84C0020VEG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z84C0020VEG
Integrated Circuits (ICs) - Embedded - Microprocessors Z84C0020VEG
IC MPU Z80 20MHZ 44PLCC

IC MPU Z80 20MHZ 44PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 904201-Z84C0020VEG 269-3902-ND 899-Z84C0020VEG Z84C0020VEG Z84C0020VEG
Product Name Embedded - Embedded - Microprocessors - Z84C0020VEG Microprocessors IC MPU Z80 20MHZ 44PLCC Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Package Type PLCC; Other; 44-PLCC LCCC; Other; 44-LCC (J-Lead) Other; 44-LCC (J-Lead) Other; 44-LCC (J-Lead)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Data Bus 8-Bit 8-Bit 8-Bit; 1 Core, 8-Bit
Microprocessor Family Z80; Z80 Z80 Z80; Z80
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CBPA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
8 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details