Zilog Microprocessors Z84C0020PEG

Description
Z80 Microprocessor IC Z80 1 Core, 8-Bit 20MHz 40-PDIP
Request a Quote Datasheet
Description
Z80 Microprocessor IC Z80 1 Core, 8-Bit 20MHz 40-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 269-3901-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
269-3901-ND
Microprocessors 269-3901-ND
Z80 Microprocessor IC Z80 1 Core, 8-Bit 20MHz 40-PDIP

Z80 Microprocessor IC Z80 1 Core, 8-Bit 20MHz 40-PDIP

Buy Now Datasheet
Embedded - Embedded - Microprocessors - Z84C0020PEG - 904200-Z84C0020PEG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z84C0020PEG
904200-Z84C0020PEG
Embedded - Embedded - Microprocessors - Z84C0020PEG 904200-Z84C0020PEG
Manufacturer: Zilog Win Source Part Number: 904200-Z84C0020PEG Series: Z80 Operating Temperature Range: -40°C ~ 100°C (TA) Features: Z80 Microprocessor IC series 1 Core, 8-Bit 20MHz 40-PDIP Core Processor: Z80 Speed: 20MHz Package: 40-DIP (0.620", 15.75mm) Package: Tube Family Name: Z84C0020 Categories: Integrated Circuits (ICs) Case / Package: 40-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 269-3901, Z84C0020PEG-ND

Manufacturer: Zilog
Win Source Part Number: 904200-Z84C0020PEG
Series: Z80
Operating Temperature Range: -40°C ~ 100°C (TA)
Features: Z80 Microprocessor IC series 1 Core, 8-Bit 20MHz 40-PDIP
Core Processor: Z80
Speed: 20MHz
Package: 40-DIP (0.620", 15.75mm)
Package: Tube
Family Name: Z84C0020
Categories: Integrated Circuits (ICs)
Case / Package: 40-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 269-3901, Z84C0020PEG-ND

Buy Now Datasheet
Microprocessors - Z84C0020PEG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z84C0020PEG
Microprocessors Z84C0020PEG
Z80 Microprocessor IC Z80 1 Core, 8-Bit 20MHz 40-PDIP

Z80 Microprocessor IC Z80 1 Core, 8-Bit 20MHz 40-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z84C0020PEG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z84C0020PEG
Integrated Circuits (ICs) - Embedded - Microprocessors Z84C0020PEG
IC MPU Z80 20MHZ 40DIP

IC MPU Z80 20MHZ 40DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 269-3901-ND 904200-Z84C0020PEG Z84C0020PEG Z84C0020PEG
Product Name Microprocessors Embedded - Embedded - Microprocessors - Z84C0020PEG Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 8-Bit 8-Bit; 1 Core, 8-Bit
Microprocessor Family Z80; Z80 Z80 Z80; Z80
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

AM3874 Sitara Processor - AM3874CCYE100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Embedded - Microprocessors - AM3517AZERA - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details