Zilog Microprocessors Z84C0020FEG

Description
Z80 Microprocessor IC Z80 1 Core, 8-Bit 20MHz 44-LQFP (10x10)
Request a Quote Datasheet
Description
Z80 Microprocessor IC Z80 1 Core, 8-Bit 20MHz 44-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 269-3900-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
269-3900-ND
Microprocessors 269-3900-ND
Z80 Microprocessor IC Z80 1 Core, 8-Bit 20MHz 44-LQFP (10x10)

Z80 Microprocessor IC Z80 1 Core, 8-Bit 20MHz 44-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z84C0020FEG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z84C0020FEG
Integrated Circuits (ICs) - Embedded - Microprocessors Z84C0020FEG
IC MPU Z80 20MHZ 44LQFP

IC MPU Z80 20MHZ 44LQFP

Supplier's Site
Microprocessors - Z84C0020FEG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z84C0020FEG
Microprocessors Z84C0020FEG
Z80 Microprocessor IC Z80 1 Core, 8-Bit 20MHz 44-LQFP (10x10)

Z80 Microprocessor IC Z80 1 Core, 8-Bit 20MHz 44-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 269-3900-ND Z84C0020FEG Z84C0020FEG
Product Name Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 8-Bit 8-Bit; 1 Core, 8-Bit
Microprocessor Family Z80; Z80 Z80; Z80 Z80
Supply Voltage 5V
Package Type LFQP; Other; 44-LQFP QFP QFP; Other; 44-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3703CUS - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
DM3730 Digital Media Processor - DM3730CBCD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
2 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC II
Package Type Other; 352 TBGA
Clock Speed 200 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details