Zilog Microprocessors Z84C0020AEG

Description
Z80 Microprocessor IC Z80 1 Core, 8-Bit 20MHz 44-LQFP (10x10)
Request a Quote Datasheet
Description
Z80 Microprocessor IC Z80 1 Core, 8-Bit 20MHz 44-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 269-4575-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
269-4575-ND
Microprocessors 269-4575-ND
Z80 Microprocessor IC Z80 1 Core, 8-Bit 20MHz 44-LQFP (10x10)

Z80 Microprocessor IC Z80 1 Core, 8-Bit 20MHz 44-LQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - Z84C0020AEG - 939924-Z84C0020AEG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z84C0020AEG
939924-Z84C0020AEG
Embedded - Embedded - Microprocessors - Z84C0020AEG 939924-Z84C0020AEG
Manufacturer: Zilog Win Source Part Number: 939924-Z84C0020AEG Series: Z80 Operating Temperature Range: -40°C ~ 100°C (TA) Features: Z80 Microprocessor IC series 1 Core, 8-Bit 20MHz 44-LQFP (10x10) Core Processor: Z80 Speed: 20MHz Package: 44-LQFP Package: Tray Family Name: Z84C0020 Categories: Integrated Circuits (ICs) Case / Package: 44-LQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Zilog
Win Source Part Number: 939924-Z84C0020AEG
Series: Z80
Operating Temperature Range: -40°C ~ 100°C (TA)
Features: Z80 Microprocessor IC series 1 Core, 8-Bit 20MHz 44-LQFP (10x10)
Core Processor: Z80
Speed: 20MHz
Package: 44-LQFP
Package: Tray
Family Name: Z84C0020
Categories: Integrated Circuits (ICs)
Case / Package: 44-LQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microprocessors - Z84C0020AEG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z84C0020AEG
Microprocessors Z84C0020AEG
Z80 Microprocessor IC Z80 1 Core, 8-Bit 20MHz 44-LQFP (10x10)

Z80 Microprocessor IC Z80 1 Core, 8-Bit 20MHz 44-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z84C0020AEG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z84C0020AEG
Integrated Circuits (ICs) - Embedded - Microprocessors Z84C0020AEG
IC MPU Z80 20MHZ 44LQFP

IC MPU Z80 20MHZ 44LQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 269-4575-ND 939924-Z84C0020AEG Z84C0020AEG Z84C0020AEG
Product Name Microprocessors Embedded - Embedded - Microprocessors - Z84C0020AEG Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 8-Bit 8-Bit; 1 Core, 8-Bit
Microprocessor Family Z80; Z80 Z80 Z80; Z80
Supply Voltage 5V
Package Type LFQP; Other; 44-LQFP QFP; Other; 44-LQFP (10x10) QFP; Other; 44-LQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CUS100NEP - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded - Microprocessors - CD80C88-2 - Lingto Electronic Limited
Specs
Microprocessor Family 80C88
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details