Zilog Embedded - Embedded - Microprocessors - Z84C0010FEC Z84C0010FEC

Description
Manufacturer: Zilog Win Source Part Number: 1282741-Z84C0010FEC Series: Z80 Packaging: Tray Operating Temperature Range: -40°C ~ 100°C (TA) Core Processor: Z80 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 10MHz Graphics Acceleration: No Voltage - I/O: 5.0V Package: 44-LQFP Part Status: Obsolete(EOL) Family Name: Z84C0010 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com Manufacturer Package: 44-QFP Alternative Parts (Cross-Reference): Z84C0010FEG; Introduction Date: November 25, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 1282741-Z84C0010FEC Series: Z80 Packaging: Tray Operating Temperature Range: -40°C ~ 100°C (TA) Core Processor: Z80 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 10MHz Graphics Acceleration: No Voltage - I/O: 5.0V Package: 44-LQFP Part Status: Obsolete(EOL) Family Name: Z84C0010 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com Manufacturer Package: 44-QFP Alternative Parts (Cross-Reference): Z84C0010FEG; Introduction Date: November 25, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - Z84C0010FEC - 1282741-Z84C0010FEC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z84C0010FEC
1282741-Z84C0010FEC
Embedded - Embedded - Microprocessors - Z84C0010FEC 1282741-Z84C0010FEC
Manufacturer: Zilog Win Source Part Number: 1282741-Z84C0010FEC Series: Z80 Packaging: Tray Operating Temperature Range: -40°C ~ 100°C (TA) Core Processor: Z80 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 10MHz Graphics Acceleration: No Voltage - I/O: 5.0V Package: 44-LQFP Part Status: Obsolete(EOL) Family Name: Z84C0010 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com Manufacturer Package: 44-QFP Alternative Parts (Cross-Reference): Z84C0010FEG; Introduction Date: November 25, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Zilog
Win Source Part Number: 1282741-Z84C0010FEC
Series: Z80
Packaging: Tray
Operating Temperature Range: -40°C ~ 100°C (TA)
Core Processor: Z80
Number of Cores/Bus Width: 1 Core, 8-Bit
Speed: 10MHz
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: 44-LQFP
Part Status: Obsolete(EOL)
Family Name: Z84C0010
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.zilog.com
Manufacturer Package: 44-QFP
Alternative Parts (Cross-Reference): Z84C0010FEG;
Introduction Date: November 25, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microprocessors - 269-3025-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
269-3025-ND
Microprocessors 269-3025-ND
Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 44-LQFP (10x10)

Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 44-LQFP (10x10)

Buy Now Datasheet
Microprocessors - Z84C0010FEC - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
Z84C0010FEC
Microprocessors Z84C0010FEC
IC MPU Z80 10MHZ 44QFP

IC MPU Z80 10MHZ 44QFP

Supplier's Site Datasheet
Microprocessors - Z84C0010FEC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z84C0010FEC
Microprocessors Z84C0010FEC
Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 44-LQFP (10x10)

Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 44-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z84C0010FEC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z84C0010FEC
Integrated Circuits (ICs) - Embedded - Microprocessors Z84C0010FEC
IC MPU Z80 10MHZ 44LQFP

IC MPU Z80 10MHZ 44LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1282741-Z84C0010FEC 269-3025-ND Z84C0010FEC Z84C0010FEC Z84C0010FEC
Product Name Embedded - Embedded - Microprocessors - Z84C0010FEC Microprocessors Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 8-Bit 8-Bit 8-Bit; 1 Core, 8-Bit
Supply Voltage 5.0V 5V
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Microprocessor Family Z80; Z80 Z80 Z80 Z80; Z80
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - 296-AM62A74AUMSIAMBRQ1TR-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
2 suppliers
Embedded - Microprocessors - AM4376BZDN100 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A9
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details