Zilog Microprocessors Z84C0008FEC

Description
Z80 Microprocessor IC Z80 1 Core, 8-Bit 8MHz 44-LQFP (10x10)
Request a Quote Datasheet
Description
Z80 Microprocessor IC Z80 1 Core, 8-Bit 8MHz 44-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 269-3022-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
269-3022-ND
Microprocessors 269-3022-ND
Z80 Microprocessor IC Z80 1 Core, 8-Bit 8MHz 44-LQFP (10x10)

Z80 Microprocessor IC Z80 1 Core, 8-Bit 8MHz 44-LQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - Z84C0008FEC - 113953-Z84C0008FEC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z84C0008FEC
113953-Z84C0008FEC
Embedded - Embedded - Microprocessors - Z84C0008FEC 113953-Z84C0008FEC
Manufacturer: Zilog Win Source Part Number: 113953-Z84C0008FEC Packaging: Tray Core Processor: Z80 Number of Cores/Bus Width: 1 Core, 8-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TA) Case / Package: 44-QFP Speed(Frequency): 8MHz Security Package / Case: 44-LQFP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Zilog
Win Source Part Number: 113953-Z84C0008FEC
Packaging: Tray
Core Processor: Z80
Number of Cores/Bus Width: 1 Core, 8-Bit
Graphics Acceleration: No
Voltage - I/O: 5.0V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C (TA)
Case / Package: 44-QFP
Speed(Frequency): 8MHz
Security Package / Case: 44-LQFP
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Microprocessors - Z84C0008FEC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z84C0008FEC
Microprocessors Z84C0008FEC
Z80 Microprocessor IC Z80 1 Core, 8-Bit 8MHz 44-LQFP (10x10)

Z80 Microprocessor IC Z80 1 Core, 8-Bit 8MHz 44-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z84C0008FEC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z84C0008FEC
Integrated Circuits (ICs) - Embedded - Microprocessors Z84C0008FEC
IC MPU Z80 8MHZ 44LQFP

IC MPU Z80 8MHZ 44LQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 269-3022-ND 113953-Z84C0008FEC Z84C0008FEC Z84C0008FEC
Product Name Microprocessors Embedded - Embedded - Microprocessors - Z84C0008FEC Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 8-Bit 8-Bit 8-Bit; 1 Core, 8-Bit
Microprocessor Family Z80; Z80 Z80 Z80; Z80
Supply Voltage 5V 5.0V
Package Type LFQP; Other; 44-LQFP QFP; Other; 44-QFP QFP; Other; 44-LQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM4372BZDN80 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A9
View Details
DM388 DaVinci Digital Media Processor - DM388AAARD21FP - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details