Zilog Microprocessors Z84C0008AEG

Description
Z80 Microprocessor IC Z80 1 Core, 8-Bit 8MHz 44-LQFP (10x10)
Request a Quote Datasheet
Description
Z80 Microprocessor IC Z80 1 Core, 8-Bit 8MHz 44-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 269-4573-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
269-4573-ND
Microprocessors 269-4573-ND
Z80 Microprocessor IC Z80 1 Core, 8-Bit 8MHz 44-LQFP (10x10)

Z80 Microprocessor IC Z80 1 Core, 8-Bit 8MHz 44-LQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - Z84C0008AEG - 800240-Z84C0008AEG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z84C0008AEG
800240-Z84C0008AEG
Embedded - Embedded - Microprocessors - Z84C0008AEG 800240-Z84C0008AEG
Manufacturer: Zilog Win Source Part Number: 800240-Z84C0008AEG Series: Z80 Packaging: Tray Operating Temperature Range: -40°C ~ 100°C (TA) Core Processor: Z80 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 8MHz Graphics Acceleration: No Voltage - I/O: 5.0V Package: 44-LQFP Family Name: Z84C0008 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-LQFP Alternative Parts (Cross-Reference): DS80C320-ECL+; DS80C320+ENG; DS80C320+ECL; DS80C320-ENL; Introduction Date: November 25, 1997 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 160

Manufacturer: Zilog
Win Source Part Number: 800240-Z84C0008AEG
Series: Z80
Packaging: Tray
Operating Temperature Range: -40°C ~ 100°C (TA)
Core Processor: Z80
Number of Cores/Bus Width: 1 Core, 8-Bit
Speed: 8MHz
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: 44-LQFP
Family Name: Z84C0008
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-LQFP
Alternative Parts (Cross-Reference): DS80C320-ECL+; DS80C320+ENG; DS80C320+ECL; DS80C320-ENL;
Introduction Date: November 25, 1997
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 160

Buy Now Datasheet
Microprocessors - Z84C0008AEG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z84C0008AEG
Microprocessors Z84C0008AEG
Z80 Microprocessor IC Z80 1 Core, 8-Bit 8MHz 44-LQFP (10x10)

Z80 Microprocessor IC Z80 1 Core, 8-Bit 8MHz 44-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z84C0008AEG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z84C0008AEG
Integrated Circuits (ICs) - Embedded - Microprocessors Z84C0008AEG
IC MPU Z80 8MHZ 44LQFP

IC MPU Z80 8MHZ 44LQFP

Supplier's Site
Microprocessors - Z84C0008AEG - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
Z84C0008AEG
Microprocessors Z84C0008AEG
IC MPU Z80 8MHZ 44LQFP

IC MPU Z80 8MHZ 44LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 269-4573-ND 800240-Z84C0008AEG Z84C0008AEG Z84C0008AEG Z84C0008AEG
Product Name Microprocessors Embedded - Embedded - Microprocessors - Z84C0008AEG Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 8-Bit 8-Bit 8-Bit; 1 Core, 8-Bit
Microprocessor Family Z80; Z80 Z80 Z80; Z80 Z80
Supply Voltage 5V 5.0V
Package Type LFQP; Other; 44-LQFP QFP; Other; 44-LQFP QFP QFP; Other; 44-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5718BABCXESR - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 760-BFBGA, FCBGA
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details