Zilog Microprocessors Z84C0006PEC

Description
Z80 Microprocessor IC Z80 1 Core, 8-Bit 6MHz 40-PDIP
Request a Quote Datasheet
Description
Z80 Microprocessor IC Z80 1 Core, 8-Bit 6MHz 40-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 269-3020-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
269-3020-ND
Microprocessors 269-3020-ND
Z80 Microprocessor IC Z80 1 Core, 8-Bit 6MHz 40-PDIP

Z80 Microprocessor IC Z80 1 Core, 8-Bit 6MHz 40-PDIP

Buy Now Datasheet
Embedded - Embedded - Microprocessors - Z84C0006PEC - 133907-Z84C0006PEC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z84C0006PEC
133907-Z84C0006PEC
Embedded - Embedded - Microprocessors - Z84C0006PEC 133907-Z84C0006PEC
Manufacturer: Zilog Win Source Part Number: 133907-Z84C0006PEC Packaging: Tube/Rail Core Processor: Z80 Number of Cores/Bus Width: 1 Core, 8-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TA) Case / Package: 40-PDIP Speed(Frequency): 6MHz Security Package / Case: 40-DIP (0.620", 15.75mm) Alternative Parts (Cross-Reference): Z84C0006PEG; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 10

Manufacturer: Zilog
Win Source Part Number: 133907-Z84C0006PEC
Packaging: Tube/Rail
Core Processor: Z80
Number of Cores/Bus Width: 1 Core, 8-Bit
Graphics Acceleration: No
Voltage - I/O: 5.0V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C (TA)
Case / Package: 40-PDIP
Speed(Frequency): 6MHz
Security Package / Case: 40-DIP (0.620", 15.75mm)
Alternative Parts (Cross-Reference): Z84C0006PEG;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 10

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z84C0006PEC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z84C0006PEC
Integrated Circuits (ICs) - Embedded - Microprocessors Z84C0006PEC
IC MPU Z80 6MHZ 40DIP

IC MPU Z80 6MHZ 40DIP

Supplier's Site
Microprocessors - Z84C0006PEC - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
Z84C0006PEC
Microprocessors Z84C0006PEC
IC MPU Z80 6MHZ 40DIP

IC MPU Z80 6MHZ 40DIP

Supplier's Site Datasheet
Microprocessors - Z84C0006PEC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z84C0006PEC
Microprocessors Z84C0006PEC
Z80 Microprocessor IC Z80 1 Core, 8-Bit 6MHz 40-PDIP

Z80 Microprocessor IC Z80 1 Core, 8-Bit 6MHz 40-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 269-3020-ND 133907-Z84C0006PEC Z84C0006PEC Z84C0006PEC Z84C0006PEC
Product Name Microprocessors Embedded - Embedded - Microprocessors - Z84C0006PEC Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors
Data Bus 8-Bit 8-Bit 8-Bit; 1 Core, 8-Bit
Microprocessor Family Z80; Z80 Z80; Z80 Z80 Z80
Supply Voltage 5V 5.0V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - FR80486GXSF33 - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Embedded Microprocessor MPU - 694-DP83449IVS/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
3 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - 150-SAM9X75-V/4PB-SL3-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details