Zilog Microprocessors Z8401510FEC

Description
Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 100-QFP
Request a Quote Datasheet
Description
Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 100-QFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - Z8401510FEC-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
Z8401510FEC-ND
Microprocessors Z8401510FEC-ND
Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 100-QFP

Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 100-QFP

Buy Now Datasheet
Embedded - Embedded - Microprocessors - Z8401510FEC - 1282734-Z8401510FEC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z8401510FEC
1282734-Z8401510FEC
Embedded - Embedded - Microprocessors - Z8401510FEC 1282734-Z8401510FEC
Manufacturer: Zilog Win Source Part Number: 1282734-Z8401510FEC Packaging: Tray Core Processor: Z80 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 10MHz Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Supplier Device Package: 100-QFP Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.zilog.com Manufacturer Package: 100-QFP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: Z84015 Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours)

Manufacturer: Zilog
Win Source Part Number: 1282734-Z8401510FEC
Packaging: Tray
Core Processor: Z80
Number of Cores/Bus Width: 1 Core, 8-Bit
Speed: 10MHz
Graphics Acceleration: No
Voltage - I/O: 5.0V
Categories: Integrated Circuits
Supplier Device Package: 100-QFP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.zilog.com
Manufacturer Package: 100-QFP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: Z84015
Manufacturer Pack Quantity: 66
MSL Level: 3 (168 Hours)

Buy Now
Microprocessors - Z8401510FEC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z8401510FEC
Microprocessors Z8401510FEC
Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 100-QFP

Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 100-QFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z8401510FEC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z8401510FEC
Integrated Circuits (ICs) - Embedded - Microprocessors Z8401510FEC
IC MPU Z80 10MHZ 100QFP

IC MPU Z80 10MHZ 100QFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number Z8401510FEC-ND 1282734-Z8401510FEC Z8401510FEC Z8401510FEC
Product Name Microprocessors Embedded - Embedded - Microprocessors - Z8401510FEC Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 8-Bit 8-Bit 8-Bit; 1 Core, 8-Bit
Microprocessor Family Z80; Z80 Z80 Z80; Z80
Supply Voltage 5V 5.0V
Package Type QFP; Other; 100-QFP QFP; Other; 100-QFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CUSD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
8 suppliers
Embedded - Microprocessors - AM1808BZWTD4 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
2260MHz Embedded Microprocessor MPU - 694-AV80576SH0516M - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 64-Bit
View Details
2 suppliers
400MHZ Embedded Microprocessor MPU - 694-AT91SAM9G25-CU - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1 V
Package Type Other; Tray
Pin Count 217
View Details
6 suppliers