Zilog Embedded - Embedded - Microprocessors - Z8401506FEC00TR Z8401506FEC00TR

Description
Manufacturer: Zilog Win Source Part Number: 136120-Z8401506FEC00 TR Packaging: Reel - TR Core Processor: Z80 Number of Cores/Bus Width: 1 Core, 8-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TA) Case / Package: 100-QFP Speed(Frequency): 6MHz Security Package / Case: 100-QFP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 450
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 136120-Z8401506FEC00 TR Packaging: Reel - TR Core Processor: Z80 Number of Cores/Bus Width: 1 Core, 8-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TA) Case / Package: 100-QFP Speed(Frequency): 6MHz Security Package / Case: 100-QFP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 450
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - Z8401506FEC00TR - 136120-Z8401506FEC00TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z8401506FEC00TR
136120-Z8401506FEC00TR
Embedded - Embedded - Microprocessors - Z8401506FEC00TR 136120-Z8401506FEC00TR
Manufacturer: Zilog Win Source Part Number: 136120-Z8401506FEC00 TR Packaging: Reel - TR Core Processor: Z80 Number of Cores/Bus Width: 1 Core, 8-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TA) Case / Package: 100-QFP Speed(Frequency): 6MHz Security Package / Case: 100-QFP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 450

Manufacturer: Zilog
Win Source Part Number: 136120-Z8401506FEC00TR
Packaging: Reel - TR
Core Processor: Z80
Number of Cores/Bus Width: 1 Core, 8-Bit
Graphics Acceleration: No
Voltage - I/O: 5.0V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TA)
Case / Package: 100-QFP
Speed(Frequency): 6MHz
Security Package / Case: 100-QFP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 450

Buy Now Datasheet
Microprocessors - Z8401506FEC00TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z8401506FEC00TR
Microprocessors Z8401506FEC00TR
Z80 Microprocessor IC Z80 1 Core, 8-Bit 6MHz 100-QFP

Z80 Microprocessor IC Z80 1 Core, 8-Bit 6MHz 100-QFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 136120-Z8401506FEC00TR Z8401506FEC00TR
Product Name Embedded - Embedded - Microprocessors - Z8401506FEC00TR Microprocessors
Data Bus 8-Bit 8-Bit; 1 Core, 8-Bit
Supply Voltage 5.0V
Package Type QFP; Other; 100-QFP QFP; Other; 100-QFP
Unlock Full Specs
to access all available technical data

Similar Products

AM3894 Sitara Processor - AM3894CCYGA120 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
6 suppliers
Embedded - Embedded - Microprocessors - FC80960HD80 - 871539-FC80960HD80 - Win Source Electronics
Specs
Architecture RISC
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details