Zilog Microprocessors Z8401506FEC

Description
Z80 Microprocessor IC Z80 1 Core, 8-Bit 6MHz 100-QFP
Request a Quote Datasheet
Description
Z80 Microprocessor IC Z80 1 Core, 8-Bit 6MHz 100-QFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - Z8401506FEC-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
Z8401506FEC-ND
Microprocessors Z8401506FEC-ND
Z80 Microprocessor IC Z80 1 Core, 8-Bit 6MHz 100-QFP

Z80 Microprocessor IC Z80 1 Core, 8-Bit 6MHz 100-QFP

Buy Now Datasheet
Embedded - Embedded - Microprocessors - Z8401506FEC - 904198-Z8401506FEC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z8401506FEC
904198-Z8401506FEC
Embedded - Embedded - Microprocessors - Z8401506FEC 904198-Z8401506FEC
Manufacturer: Zilog Win Source Part Number: 904198-Z8401506FEC Series: Z80 Operating Temperature Range: -40°C ~ 100°C (TA) Features: Z80 Microprocessor IC series 1 Core, 8-Bit 6MHz 100-QFP Core Processor: Z80 Speed: 6MHz Package: Tray Package: 100-QFP Part Status: Obsolete Family Name: Z84015 Categories: Integrated Circuits (ICs) Case / Package: 100-QFP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Zilog
Win Source Part Number: 904198-Z8401506FEC
Series: Z80
Operating Temperature Range: -40°C ~ 100°C (TA)
Features: Z80 Microprocessor IC series 1 Core, 8-Bit 6MHz 100-QFP
Core Processor: Z80
Speed: 6MHz
Package: Tray
Package: 100-QFP
Part Status: Obsolete
Family Name: Z84015
Categories: Integrated Circuits (ICs)
Case / Package: 100-QFP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 66
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microprocessors - Z8401506FEC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z8401506FEC
Microprocessors Z8401506FEC
Z80 Microprocessor IC Z80 1 Core, 8-Bit 6MHz 100-QFP

Z80 Microprocessor IC Z80 1 Core, 8-Bit 6MHz 100-QFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z8401506FEC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z8401506FEC
Integrated Circuits (ICs) - Embedded - Microprocessors Z8401506FEC
IC MPU Z80 6MHZ 100QFP

IC MPU Z80 6MHZ 100QFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number Z8401506FEC-ND 904198-Z8401506FEC Z8401506FEC Z8401506FEC
Product Name Microprocessors Embedded - Embedded - Microprocessors - Z8401506FEC Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 8-Bit 8-Bit; 1 Core, 8-Bit
Microprocessor Family Z80; Z80 Z80 Z80; Z80
Supply Voltage 5V
Package Type QFP; Other; 100-QFP QFP; Other; 100-QFP QFP; Other; 100-QFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5718BABCXES - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1500 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
Embedded - Embedded - Microprocessors - FC80960HD80 - 871539-FC80960HD80 - Win Source Electronics
Specs
Architecture RISC
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 1295 pin FC PBGA
View Details