Zilog Embedded - Embedded - Microprocessors - Z8038220FSC Z8038220FSC

Description
Manufacturer: Zilog Win Source Part Number: 1282729-Z8038220FSC Series: SCC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z380C Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 20MHz Graphics Acceleration: No Voltage - I/O: 5.0V Package: 144-QFP Additional Interfaces: ASIC, CSIO, GCI/SCIT, HDLC, PCMCIA, UART Part Status: Obsolete(EOL) Family Name: Z8038220 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com RoHS State: Request Verification Manufacturer Package: 144-QFP (28x28) Alternative Parts (Cross-Reference): Z8038220FSG; Introduction Date: May 09, 1997 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 24
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 1282729-Z8038220FSC Series: SCC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z380C Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 20MHz Graphics Acceleration: No Voltage - I/O: 5.0V Package: 144-QFP Additional Interfaces: ASIC, CSIO, GCI/SCIT, HDLC, PCMCIA, UART Part Status: Obsolete(EOL) Family Name: Z8038220 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com RoHS State: Request Verification Manufacturer Package: 144-QFP (28x28) Alternative Parts (Cross-Reference): Z8038220FSG; Introduction Date: May 09, 1997 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - Z8038220FSC - 1282729-Z8038220FSC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z8038220FSC
1282729-Z8038220FSC
Embedded - Embedded - Microprocessors - Z8038220FSC 1282729-Z8038220FSC
Manufacturer: Zilog Win Source Part Number: 1282729-Z8038220FSC Series: SCC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z380C Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 20MHz Graphics Acceleration: No Voltage - I/O: 5.0V Package: 144-QFP Additional Interfaces: ASIC, CSIO, GCI/SCIT, HDLC, PCMCIA, UART Part Status: Obsolete(EOL) Family Name: Z8038220 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com RoHS State: Request Verification Manufacturer Package: 144-QFP (28x28) Alternative Parts (Cross-Reference): Z8038220FSG; Introduction Date: May 09, 1997 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 24

Manufacturer: Zilog
Win Source Part Number: 1282729-Z8038220FSC
Series: SCC
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: Z380C
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 20MHz
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: 144-QFP
Additional Interfaces: ASIC, CSIO, GCI/SCIT, HDLC, PCMCIA, UART
Part Status: Obsolete(EOL)
Family Name: Z8038220
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.zilog.com
RoHS State: Request Verification
Manufacturer Package: 144-QFP (28x28)
Alternative Parts (Cross-Reference): Z8038220FSG;
Introduction Date: May 09, 1997
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 24

Buy Now Datasheet
Microprocessors - Z8038220FSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z8038220FSC
Microprocessors Z8038220FSC
Z380C Microprocessor IC SCC 1 Core, 32-Bit 20MHz 144-QFP (28x28)

Z380C Microprocessor IC SCC 1 Core, 32-Bit 20MHz 144-QFP (28x28)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z8038220FSC
Integrated Circuits (ICs) - Embedded - Microprocessors Z8038220FSC
IC MPU SCC 20MHZ 144QFP

IC MPU SCC 20MHZ 144QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1282729-Z8038220FSC Z8038220FSC Z8038220FSC
Product Name Embedded - Embedded - Microprocessors - Z8038220FSC Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 5.0V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - DRA722AHGABCQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 750 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Embedded - Microprocessors - AM4378BZDN100 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A9
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details