Zilog Microprocessors Z8018233FSG

Description
Z80180 Microprocessor IC ZIP™ 1 Core, 8-Bit 33MHz 100-QFP
Request a Quote Datasheet
Description
Z80180 Microprocessor IC ZIP™ 1 Core, 8-Bit 33MHz 100-QFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 269-4694-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
269-4694-ND
Microprocessors 269-4694-ND
Z80180 Microprocessor IC ZIP™ 1 Core, 8-Bit 33MHz 100-QFP

Z80180 Microprocessor IC ZIP™ 1 Core, 8-Bit 33MHz 100-QFP

Buy Now Datasheet
Embedded - Embedded - Microprocessors - Z8018233FSG - 057910-Z8018233FSG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z8018233FSG
057910-Z8018233FSG
Embedded - Embedded - Microprocessors - Z8018233FSG 057910-Z8018233FSG
Manufacturer: Zilog Win Source Part Number: 057910-Z8018233FSG Packaging: Tray Core Processor: Z80180 Number of Cores/Bus Width: 1 Core, 8-Bit RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: ASCI, CSIO, SCC, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-QFP Speed(Frequency): 33MHz Security Package / Case: 100-QFP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 66

Manufacturer: Zilog
Win Source Part Number: 057910-Z8018233FSG
Packaging: Tray
Core Processor: Z80180
Number of Cores/Bus Width: 1 Core, 8-Bit
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Additional Interfaces: ASCI, CSIO, SCC, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-QFP
Speed(Frequency): 33MHz
Security Package / Case: 100-QFP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 66

Buy Now Datasheet
Microprocessors - Z8018233FSG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z8018233FSG
Microprocessors Z8018233FSG
Z80180 Microprocessor IC ZIP™ 1 Core, 8-Bit 33MHz 100-QFP

Z80180 Microprocessor IC ZIP™ 1 Core, 8-Bit 33MHz 100-QFP

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
Z8018233FSG
Microprocessors - MPU Z8018233FSG
Microprocessors - MPU 33 MHZ STATIC

Microprocessors - MPU 33 MHZ STATIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z8018233FSG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z8018233FSG
Integrated Circuits (ICs) - Embedded - Microprocessors Z8018233FSG
IC MPU ZIP 33MHZ 100QFP

IC MPU ZIP 33MHZ 100QFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 269-4694-ND 057910-Z8018233FSG Z8018233FSG Z8018233FSG Z8018233FSG
Product Name Microprocessors Embedded - Embedded - Microprocessors - Z8018233FSG Microprocessors Microprocessors - MPU Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 8-Bit 8-Bit 8-Bit; 1 Core, 8-Bit
Microprocessor Family Z80; Z80180 Z80180 Z80; Z80180
Supply Voltage 5V 5.0V
Package Type QFP; Other; 100-QFP QFP; Other; 100-QFP QFP; Other; 100-QFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5716BABCXEQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1500 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details