Zilog Embedded - Embedded - Microprocessors - Z8018233FSC00TR Z8018233FSC00TR

Description
Manufacturer: Zilog Win Source Part Number: 800236-Z8018233FSC00 TR Series: ZIP Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z80180 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 33MHz RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Package: 100-QFP Additional Interfaces: ASCI, CSIO, SCC, UART Family Name: Z80182 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-QFP Alternative Parts (Cross-Reference): Z8018216ASC00TR; Z8018233ASC; Z8018233ASC00TR; Z8018233FSG; Introduction Date: February 24, 1997 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 450
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 800236-Z8018233FSC00 TR Series: ZIP Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z80180 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 33MHz RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Package: 100-QFP Additional Interfaces: ASCI, CSIO, SCC, UART Family Name: Z80182 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-QFP Alternative Parts (Cross-Reference): Z8018216ASC00TR; Z8018233ASC; Z8018233ASC00TR; Z8018233FSG; Introduction Date: February 24, 1997 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 450
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - Z8018233FSC00TR - 800236-Z8018233FSC00TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z8018233FSC00TR
800236-Z8018233FSC00TR
Embedded - Embedded - Microprocessors - Z8018233FSC00TR 800236-Z8018233FSC00TR
Manufacturer: Zilog Win Source Part Number: 800236-Z8018233FSC00 TR Series: ZIP Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z80180 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 33MHz RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Package: 100-QFP Additional Interfaces: ASCI, CSIO, SCC, UART Family Name: Z80182 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-QFP Alternative Parts (Cross-Reference): Z8018216ASC00TR; Z8018233ASC; Z8018233ASC00TR; Z8018233FSG; Introduction Date: February 24, 1997 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 450

Manufacturer: Zilog
Win Source Part Number: 800236-Z8018233FSC00TR
Series: ZIP
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: Z80180
Number of Cores/Bus Width: 1 Core, 8-Bit
Speed: 33MHz
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: 100-QFP
Additional Interfaces: ASCI, CSIO, SCC, UART
Family Name: Z80182
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-QFP
Alternative Parts (Cross-Reference): Z8018216ASC00TR; Z8018233ASC; Z8018233ASC00TR; Z8018233FSG;
Introduction Date: February 24, 1997
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 450

Buy Now Datasheet
Microprocessors - Z8018233FSC00TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z8018233FSC00TR
Microprocessors Z8018233FSC00TR
Z80180 Microprocessor IC ZIP™ 1 Core, 8-Bit 33MHz 100-QFP

Z80180 Microprocessor IC ZIP™ 1 Core, 8-Bit 33MHz 100-QFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 800236-Z8018233FSC00TR Z8018233FSC00TR
Product Name Embedded - Embedded - Microprocessors - Z8018233FSC00TR Microprocessors
Data Bus 8-Bit 8-Bit; 1 Core, 8-Bit
Supply Voltage 5.0V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM3894 Sitara Processor - AM3894CCYGA120 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
6 suppliers
400MHZ Embedded Microprocessor MPU - 694-AT91SAM9G15-CU - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1 V
Package Type Other; Tray
Pin Count 217
View Details
6 suppliers