Zilog Microprocessors Z8018233FSC

Description
Z80180 Microprocessor IC ZIP™ 1 Core, 8-Bit 33MHz 100-QFP
Request a Quote
Description
Z80180 Microprocessor IC ZIP™ 1 Core, 8-Bit 33MHz 100-QFP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z8018233FSC is a microprocessor from Quarktwin Technology Ltd. that operates at a frequency of 33 MHz and is designed for applications requiring compatibility with the Zilog Z80 and Z180 CPU architectures. It features an 8-bit data bus and includes an on-chip interrupt controller, clock oscillator, and two DMA channels, enhancing its performance in communication applications such as modems and fax systems. The device supports two UART channels and two 16-bit timer counters, providing robust capabilities for data handling and timing functions. It is available in a 100-pin QFP package, making it suitable for various embedded system designs. The Z8018233FSC is particularly noted for its flexibility in both internal and external applications, allowing for direct connection to PC buses and maintaining compatibility with existing modem software.

Datasheet Summary
Powered by GS/AI

The Z8018233FSC is a microprocessor from Quarktwin Technology Ltd. that operates at a frequency of 33 MHz and is designed for applications requiring compatibility with the Zilog Z80 and Z180 CPU architectures. It features an 8-bit data bus and includes an on-chip interrupt controller, clock oscillator, and two DMA channels, enhancing its performance in communication applications such as modems and fax systems. The device supports two UART channels and two 16-bit timer counters, providing robust capabilities for data handling and timing functions. It is available in a 100-pin QFP package, making it suitable for various embedded system designs. The Z8018233FSC is particularly noted for its flexibility in both internal and external applications, allowing for direct connection to PC buses and maintaining compatibility with existing modem software.

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - Z8018233FSC-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
Z8018233FSC-ND
Microprocessors Z8018233FSC-ND
Z80180 Microprocessor IC ZIP™ 1 Core, 8-Bit 33MHz 100-QFP

Z80180 Microprocessor IC ZIP™ 1 Core, 8-Bit 33MHz 100-QFP

Buy Now Datasheet
Microprocessors - Z8018233FSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z8018233FSC
Microprocessors Z8018233FSC
Z80180 Microprocessor IC ZIP™ 1 Core, 8-Bit 33MHz 100-QFP

Z80180 Microprocessor IC ZIP™ 1 Core, 8-Bit 33MHz 100-QFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z8018233FSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z8018233FSC
Integrated Circuits (ICs) - Embedded - Microprocessors Z8018233FSC
IC MPU ZIP 33MHZ 100QFP

IC MPU ZIP 33MHZ 100QFP

Supplier's Site
Microprocessors - Z8018233FSC - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
Z8018233FSC
Microprocessors Z8018233FSC
IC MPU ZIP 33MHZ 100QFP

IC MPU ZIP 33MHZ 100QFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number Z8018233FSC-ND Z8018233FSC Z8018233FSC Z8018233FSC
Product Name Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 8-Bit 8-Bit; 1 Core, 8-Bit
Microprocessor Family Z80; Z80180 Z80180 Z80; Z80180 Z80180
Supply Voltage 5V
Package Type QFP; Other; 100-QFP QFP; Other; 100-QFP QFP QFP; Other; 100-QFP
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5726AABCXAR - Acme Chip Technology Co., Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Package Type Other; 760-BFBGA, FCBGA
Clock Speed 1500 MHz
View Details
2 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 1295 pin FC PBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details