Zilog Microprocessors Z8018233ASC

Description
Z80180 Microprocessor IC ZIP™ 1 Core, 8-Bit 33MHz 100-VQFP (14x14)
Request a Quote Datasheet
Description
Z80180 Microprocessor IC ZIP™ 1 Core, 8-Bit 33MHz 100-VQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - Z8018233ASC-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
Z8018233ASC-ND
Microprocessors Z8018233ASC-ND
Z80180 Microprocessor IC ZIP™ 1 Core, 8-Bit 33MHz 100-VQFP (14x14)

Z80180 Microprocessor IC ZIP™ 1 Core, 8-Bit 33MHz 100-VQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - Z8018233ASC - 1282725-Z8018233ASC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z8018233ASC
1282725-Z8018233ASC
Embedded - Embedded - Microprocessors - Z8018233ASC 1282725-Z8018233ASC
Manufacturer: Zilog Win Source Part Number: 1282725-Z8018233ASC Packaging: Tray Core Processor: Z80180 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 33MHz RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: ASCI, CSIO, SCC, UART Categories: Integrated Circuits Supplier Device Package: 100-VQFP (14x14) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.zilog.com Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Family Part Number: Z80182 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours)

Manufacturer: Zilog
Win Source Part Number: 1282725-Z8018233ASC
Packaging: Tray
Core Processor: Z80180
Number of Cores/Bus Width: 1 Core, 8-Bit
Speed: 33MHz
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Additional Interfaces: ASCI, CSIO, SCC, UART
Categories: Integrated Circuits
Supplier Device Package: 100-VQFP (14x14)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.zilog.com
Manufacturer Package: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Family Part Number: Z80182
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)

Buy Now
Microprocessors - Z8018233ASC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z8018233ASC
Microprocessors Z8018233ASC
Z80180 Microprocessor IC ZIP™ 1 Core, 8-Bit 33MHz 100-VQFP (14x14)

Z80180 Microprocessor IC ZIP™ 1 Core, 8-Bit 33MHz 100-VQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z8018233ASC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z8018233ASC
Integrated Circuits (ICs) - Embedded - Microprocessors Z8018233ASC
IC MPU ZIP 33MHZ 100VQFP

IC MPU ZIP 33MHZ 100VQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number Z8018233ASC-ND 1282725-Z8018233ASC Z8018233ASC Z8018233ASC
Product Name Microprocessors Embedded - Embedded - Microprocessors - Z8018233ASC Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 8-Bit 8-Bit 8-Bit; 1 Core, 8-Bit
Microprocessor Family Z80; Z80180 Z80180 Z80; Z80180
Supply Voltage 5V 5.0V
Package Type LFQP; Other; 100-LQFP QFP; Other; 100-LQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

AM3517 Sitara Processor - AM3517AZCNAC - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
9 suppliers
Microprocessors - ATSAMA5D44A-CURTR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
4 suppliers