Zilog Microprocessors Z8018110FEC

Description
Z80180 Microprocessor IC SAC™ 1 Core, 8-Bit 10MHz 100-QFP
Request a Quote Datasheet
Description
Z80180 Microprocessor IC SAC™ 1 Core, 8-Bit 10MHz 100-QFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - Z8018110FEC-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
Z8018110FEC-ND
Microprocessors Z8018110FEC-ND
Z80180 Microprocessor IC SAC™ 1 Core, 8-Bit 10MHz 100-QFP

Z80180 Microprocessor IC SAC™ 1 Core, 8-Bit 10MHz 100-QFP

Buy Now Datasheet
Embedded - Embedded - Microprocessors - Z8018110FEC - 131544-Z8018110FEC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z8018110FEC
131544-Z8018110FEC
Embedded - Embedded - Microprocessors - Z8018110FEC 131544-Z8018110FEC
Manufacturer: Zilog Win Source Part Number: 131544-Z8018110FEC Packaging: Tray Core Processor: Z80180 Number of Cores/Bus Width: 1 Core, 8-Bit RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: ASCI, CSIO, SCC, UART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TA) Case / Package: 100-QFP Speed(Frequency): 10MHz Security Package / Case: 100-QFP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 66

Manufacturer: Zilog
Win Source Part Number: 131544-Z8018110FEC
Packaging: Tray
Core Processor: Z80180
Number of Cores/Bus Width: 1 Core, 8-Bit
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Additional Interfaces: ASCI, CSIO, SCC, UART
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C (TA)
Case / Package: 100-QFP
Speed(Frequency): 10MHz
Security Package / Case: 100-QFP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 66

Buy Now Datasheet
Microprocessors - Z8018110FEC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z8018110FEC
Microprocessors Z8018110FEC
Z80180 Microprocessor IC SAC™ 1 Core, 8-Bit 10MHz 100-QFP

Z80180 Microprocessor IC SAC™ 1 Core, 8-Bit 10MHz 100-QFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z8018110FEC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z8018110FEC
Integrated Circuits (ICs) - Embedded - Microprocessors Z8018110FEC
IC MPU SAC 10MHZ 100QFP

IC MPU SAC 10MHZ 100QFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number Z8018110FEC-ND 131544-Z8018110FEC Z8018110FEC Z8018110FEC
Product Name Microprocessors Embedded - Embedded - Microprocessors - Z8018110FEC Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 8-Bit 8-Bit 8-Bit; 1 Core, 8-Bit
Microprocessor Family Z80; Z80180 Z80180 Z80; Z80180
Supply Voltage 5V 5.0V
Package Type QFP; Other; 100-QFP QFP; Other; 100-QFP QFP; Other; 100-QFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM1808BZCEA3 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
AM3352 Sitara Processor - AM3352BZCZA60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - 1261914-ATSAMA5D26C-CNR - Win Source Electronics
Specs
Data Bus 32-Bit
Supply Voltage 3.3V
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
7 suppliers