Manufacturer: Zilog
Win Source Part Number: 1282723-Z8018010VSC
Series: Z180
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: Z80180
Number of Cores/Bus Width: 1 Core, 8-Bit
Speed: 10MHz
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: 68-LCC (J-Lead)
Additional Interfaces: ASCI, CSIO, UART
Part Status: Obsolete(EOL)
Family Name: Z8018010
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.zilog.com
RoHS State: Request Verification
Manufacturer Package: 68-PLCC
Alternative Parts (Cross-Reference): DS80C390-QNR; MC68HC11F1CFN2R2; DS80C390-QCR;
Introduction Date: February 25, 1997
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 20
Z80180 Microprocessor IC Z180 1 Core, 8-Bit 10MHz 68-PLCC
IC MPU Z180 10MHZ 68PLCC
Z80180 Microprocessor IC Z180 1 Core, 8-Bit 10MHz 68-PLCC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 1282723-Z8018010VSC | 269-3018-ND | Z8018010VSC | Z8018010VSC |
| Product Name | Embedded - Embedded - Microprocessors - Z8018010VSC | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Data Bus | 8-Bit | 8-Bit | 8-Bit; 1 Core, 8-Bit | |
| Supply Voltage | 5.0V | 5V | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Microprocessor Family | Z80; Z80180 | Z80; Z80180 | Z80180 |