Zilog Microprocessors Z8018010FSG

Description
Z80180 Microprocessor IC Z180 1 Core, 8-Bit 10MHz 80-QFP
Request a Quote Datasheet
Description
Z80180 Microprocessor IC Z180 1 Core, 8-Bit 10MHz 80-QFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 269-3887-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
269-3887-ND
Microprocessors 269-3887-ND
Z80180 Microprocessor IC Z180 1 Core, 8-Bit 10MHz 80-QFP

Z80180 Microprocessor IC Z180 1 Core, 8-Bit 10MHz 80-QFP

Buy Now Datasheet
Embedded - Embedded - Microprocessors - Z8018010FSG - 1119814-Z8018010FSG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z8018010FSG
1119814-Z8018010FSG
Embedded - Embedded - Microprocessors - Z8018010FSG 1119814-Z8018010FSG
Manufacturer: Zilog Win Source Part Number: 1119814-Z8018010FSG Packaging: Tray Core Processor: Z80180 Number of Cores/Bus Width: 1 Core, 8-Bit RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: ASCI, CSIO, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 80-QFP Speed(Frequency): 10MHz Security Package / Case: 80-BQFP Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 66

Manufacturer: Zilog
Win Source Part Number: 1119814-Z8018010FSG
Packaging: Tray
Core Processor: Z80180
Number of Cores/Bus Width: 1 Core, 8-Bit
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Additional Interfaces: ASCI, CSIO, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 80-QFP
Speed(Frequency): 10MHz
Security Package / Case: 80-BQFP
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 66

Buy Now Datasheet
Microprocessors - Z8018010FSG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z8018010FSG
Microprocessors Z8018010FSG
Z80180 Microprocessor IC Z180 1 Core, 8-Bit 10MHz 80-QFP

Z80180 Microprocessor IC Z180 1 Core, 8-Bit 10MHz 80-QFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z8018010FSG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z8018010FSG
Integrated Circuits (ICs) - Embedded - Microprocessors Z8018010FSG
IC MPU Z180 10MHZ 80QFP

IC MPU Z180 10MHZ 80QFP

Supplier's Site
Sheung Wan, Hong Kong
Microprocessors - MPU
Z8018010FSG
Microprocessors - MPU Z8018010FSG
Microprocessors - MPU 10MHz CMOS Enh MPU

Microprocessors - MPU 10MHz CMOS Enh MPU

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 269-3887-ND 1119814-Z8018010FSG Z8018010FSG Z8018010FSG Z8018010FSG
Product Name Microprocessors Embedded - Embedded - Microprocessors - Z8018010FSG Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors - MPU
Data Bus 8-Bit 8-Bit 8-Bit; 1 Core, 8-Bit
Microprocessor Family Z80; Z80180 Z80180 Z80; Z80180
Supply Voltage 5V 5.0V
Package Type Other; 80-BQFP QFP; Other; 80-QFP QFP; Other; 80-BQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5708BCBDJEAS - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
Embedded - Microprocessors - BSC9132NXE7KNKB - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC e500
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details