Win Source Part Number: 1022776-Z8018010FEG
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: Z180
Core Processor: Z80180
Number of Cores/Bus Width: 1 Core, 8-Bit
Speed: 10MHz
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: Tray
Additional Interfaces: ASCI, CSIO, UART
Standard Package: 66
Package / Case: 80-BQFP
Supplier Device Package: 80-QFP
Temperature Range - Operating: -40°C ~ 100°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Zilog
Base Product Number: Z8018010
Z80180 Microprocessor IC Z180 1 Core, 8-Bit 10MHz 80-QFP
IC MPU Z180 10MHZ 80QFP
Z80180 Microprocessor IC Z180 1 Core, 8-Bit 10MHz 80-QFP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 1022776-Z8018010FEG | Z8018010FEG-ND | Z8018010FEG | Z8018010FEG |
| Product Name | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Data Bus | 8-Bit | 8-Bit | 8-Bit; 1 Core, 8-Bit | |
| Supply Voltage | 5.0V | 5V | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| Microprocessor Family | Z80; Z80180 | Z80; Z80180 | Z80180 |