Manufacturer: Zilog
Win Source Part Number: 800235-Z8018008PSG
Series: Z180
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: Z80180
Number of Cores/Bus Width: 1 Core, 8-Bit
Speed: 8MHz
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: 64-DIP (0.750", 19.05mm)
Additional Interfaces: ASCI, CSIO, UART
Part Status: Obsolete(EOL)
Family Name: Z8018008
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-DIP
Alternative Parts (Cross-Reference): Z8018008PSC; Z8018008FSG ; Z8018008VSG; Z8018008PEC;
Introduction Date: February 25, 1997
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 8
Z80180 Microprocessor IC Z180 1 Core, 8-Bit 8MHz 64-DIP
Z80180 Microprocessor IC Z180 1 Core, 8-Bit 8MHz 64-DIP
IC MPU Z180 8MHZ 64DIP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 800235-Z8018008PSG | 269-3884-ND | Z8018008PSG | Z8018008PSG |
| Product Name | Embedded - Embedded - Microprocessors - Z8018008PSG | Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 8-Bit | 8-Bit | 8-Bit; 1 Core, 8-Bit | |
| Supply Voltage | 5.0V | 5V | ||
| Package Type | DIP | DIP; Other; "64-DIP (0.750"", 19.05mm)" | DIP; Other; 64-DIP (0.750\", 19.05mm) | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |