Zilog Microprocessors Z8018008PSC

Description
Z80180 Microprocessor IC Z180 1 Core, 8-Bit 8MHz 64-DIP
Request a Quote Datasheet
Description
Z80180 Microprocessor IC Z180 1 Core, 8-Bit 8MHz 64-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 269-3011-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
269-3011-ND
Microprocessors 269-3011-ND
Z80180 Microprocessor IC Z180 1 Core, 8-Bit 8MHz 64-DIP

Z80180 Microprocessor IC Z180 1 Core, 8-Bit 8MHz 64-DIP

Buy Now Datasheet
Embedded - Embedded - Microprocessors - Z8018008PSC - 057909-Z8018008PSC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z8018008PSC
057909-Z8018008PSC
Embedded - Embedded - Microprocessors - Z8018008PSC 057909-Z8018008PSC
Manufacturer: Zilog Win Source Part Number: 057909-Z8018008PSC Packaging: Tube/Rail Core Processor: Z80180 Number of Cores/Bus Width: 1 Core, 8-Bit RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: ASCI, CSIO, UART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 64-DIP Speed(Frequency): 8MHz Security Package / Case: 64-DIP (0.750", 19.05mm) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 8

Manufacturer: Zilog
Win Source Part Number: 057909-Z8018008PSC
Packaging: Tube/Rail
Core Processor: Z80180
Number of Cores/Bus Width: 1 Core, 8-Bit
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Additional Interfaces: ASCI, CSIO, UART
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 64-DIP
Speed(Frequency): 8MHz
Security Package / Case: 64-DIP (0.750", 19.05mm)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 8

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z8018008PSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z8018008PSC
Integrated Circuits (ICs) - Embedded - Microprocessors Z8018008PSC
IC MPU Z180 8MHZ 64DIP

IC MPU Z180 8MHZ 64DIP

Supplier's Site
Microprocessors - Z8018008PSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z8018008PSC
Microprocessors Z8018008PSC
Z80180 Microprocessor IC Z180 1 Core, 8-Bit 8MHz 64-DIP

Z80180 Microprocessor IC Z180 1 Core, 8-Bit 8MHz 64-DIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 269-3011-ND 057909-Z8018008PSC Z8018008PSC Z8018008PSC
Product Name Microprocessors Embedded - Embedded - Microprocessors - Z8018008PSC Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 8-Bit 8-Bit 8-Bit; 1 Core, 8-Bit
Microprocessor Family Z80; Z80180 Z80; Z80180 Z80180
Supply Voltage 5V 5.0V
Package Type DIP; Other; "64-DIP (0.750"", 19.05mm)" DIP; Other; 64-DIP DIP; Other; 64-DIP (0.750\", 19.05mm)
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCZD80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded - Microprocessors - A80960HT75 - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Microprocessors - 150-SAM9X75D2GT-I/4TB-SL3TR-ND - DigiKey
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details