Zilog Microprocessors Z8018006VSG

Description
Z80180 Microprocessor IC Z180 1 Core, 8-Bit 6MHz 68-PLCC
Request a Quote Datasheet
Description
Z80180 Microprocessor IC Z180 1 Core, 8-Bit 6MHz 68-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 269-5051-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
269-5051-ND
Microprocessors 269-5051-ND
Z80180 Microprocessor IC Z180 1 Core, 8-Bit 6MHz 68-PLCC

Z80180 Microprocessor IC Z180 1 Core, 8-Bit 6MHz 68-PLCC

Buy Now Datasheet
Embedded - Embedded - Microprocessors - Z8018006VSG - 214672-Z8018006VSG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z8018006VSG
214672-Z8018006VSG
Embedded - Embedded - Microprocessors - Z8018006VSG 214672-Z8018006VSG
Manufacturer: Zilog Win Source Part Number: 214672-Z8018006VSG Packaging: Tube/Rail Core Processor: Z80180 Number of Cores/Bus Width: 1 Core, 8-Bit RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: ASCI, CSIO, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 68-PLCC Speed(Frequency): 6MHz Security Package / Case: 68-LCC (J-Lead) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 20

Manufacturer: Zilog
Win Source Part Number: 214672-Z8018006VSG
Packaging: Tube/Rail
Core Processor: Z80180
Number of Cores/Bus Width: 1 Core, 8-Bit
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Additional Interfaces: ASCI, CSIO, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 68-PLCC
Speed(Frequency): 6MHz
Security Package / Case: 68-LCC (J-Lead)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 20

Buy Now Datasheet
Microprocessors - Z8018006VSG - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
Z8018006VSG
Microprocessors Z8018006VSG
IC MPU Z180 6MHZ 68PLCC

IC MPU Z180 6MHZ 68PLCC

Supplier's Site Datasheet
Microprocessors - Z8018006VSG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z8018006VSG
Microprocessors Z8018006VSG
Z80180 Microprocessor IC Z180 1 Core, 8-Bit 6MHz 68-PLCC

Z80180 Microprocessor IC Z180 1 Core, 8-Bit 6MHz 68-PLCC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z8018006VSG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z8018006VSG
Integrated Circuits (ICs) - Embedded - Microprocessors Z8018006VSG
IC MPU Z180 6MHZ 68PLCC

IC MPU Z180 6MHZ 68PLCC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 269-5051-ND 214672-Z8018006VSG Z8018006VSG Z8018006VSG Z8018006VSG
Product Name Microprocessors Embedded - Embedded - Microprocessors - Z8018006VSG Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 8-Bit 8-Bit 8-Bit; 1 Core, 8-Bit
Microprocessor Family Z80; Z80180 Z80180 Z80180 Z80; Z80180
Supply Voltage 5V 5.0V
Package Type LCCC; Other; 68-LCC (J-Lead) PLCC; Other; 68-PLCC Other; 68-LCC (J-Lead) Other; 68-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - DP8340N - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 24-DIP (0.600\", 15.24mm)
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Microprocessors - ATSAMA5D41A-CU-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
4 suppliers