Zilog Microprocessors Z8018006PSG

Description
Z80180 Microprocessor IC Z180 1 Core, 8-Bit 6MHz 64-DIP
Request a Quote Datasheet
Description
Z80180 Microprocessor IC Z180 1 Core, 8-Bit 6MHz 64-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 269-3881-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
269-3881-ND
Microprocessors 269-3881-ND
Z80180 Microprocessor IC Z180 1 Core, 8-Bit 6MHz 64-DIP

Z80180 Microprocessor IC Z180 1 Core, 8-Bit 6MHz 64-DIP

Buy Now Datasheet
Embedded - Embedded - Microprocessors - Z8018006PSG - 800233-Z8018006PSG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z8018006PSG
800233-Z8018006PSG
Embedded - Embedded - Microprocessors - Z8018006PSG 800233-Z8018006PSG
Manufacturer: Zilog Win Source Part Number: 800233-Z8018006PSG Series: Z180 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z80180 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 6MHz RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Package: 64-DIP (0.750", 19.05mm) Additional Interfaces: ASCI, CSIO, UART Part Status: Obsolete(EOL) Family Name: Z8018006 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-DIP Alternative Parts (Cross-Reference): Z8018006PSC; Z8018006FSG; Z8018006VSG; Z8018006PEG; Introduction Date: February 25, 1997 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 8

Manufacturer: Zilog
Win Source Part Number: 800233-Z8018006PSG
Series: Z180
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: Z80180
Number of Cores/Bus Width: 1 Core, 8-Bit
Speed: 6MHz
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: 64-DIP (0.750", 19.05mm)
Additional Interfaces: ASCI, CSIO, UART
Part Status: Obsolete(EOL)
Family Name: Z8018006
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-DIP
Alternative Parts (Cross-Reference): Z8018006PSC; Z8018006FSG; Z8018006VSG; Z8018006PEG;
Introduction Date: February 25, 1997
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 8

Buy Now Datasheet
Microprocessors - Z8018006PSG - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
Z8018006PSG
Microprocessors Z8018006PSG
IC MPU Z180 6MHZ 64DIP

IC MPU Z180 6MHZ 64DIP

Supplier's Site Datasheet
Microprocessors - Z8018006PSG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z8018006PSG
Microprocessors Z8018006PSG
Z80180 Microprocessor IC Z180 1 Core, 8-Bit 6MHz 64-DIP

Z80180 Microprocessor IC Z180 1 Core, 8-Bit 6MHz 64-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z8018006PSG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z8018006PSG
Integrated Circuits (ICs) - Embedded - Microprocessors Z8018006PSG
IC MPU Z180 6MHZ 64DIP

IC MPU Z180 6MHZ 64DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 269-3881-ND 800233-Z8018006PSG Z8018006PSG Z8018006PSG Z8018006PSG
Product Name Microprocessors Embedded - Embedded - Microprocessors - Z8018006PSG Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 8-Bit 8-Bit 8-Bit; 1 Core, 8-Bit
Microprocessor Family Z80; Z80180 Z80180 Z80180 Z80; Z80180
Supply Voltage 5V 5.0V
Package Type DIP; Other; "64-DIP (0.750"", 19.05mm)" DIP DIP; Other; 64-DIP (0.750", 19.05mm) DIP; Other; 64-DIP (0.750\", 19.05mm)
Unlock Full Specs
to access all available technical data

Similar Products

AM3358 Sitara Processor - AM3358BZCZA100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded - Microprocessors - CD80C88-2 - Lingto Electronic Limited
Specs
Microprocessor Family 80C88
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details