Zilog Embedded - Embedded - Microprocessors - Z8018006PEC Z8018006PEC

Description
Manufacturer: Zilog Win Source Part Number: 1282717-Z8018006PEC Series: Z180 Packaging: Tube Operating Temperature Range: -40°C ~ 100°C (TA) Core Processor: Z80180 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 6MHz RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Package: 64-DIP (0.750", 19.05mm) Additional Interfaces: ASCI, CSIO, UART Part Status: Obsolete(EOL) Family Name: Z8018006 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com RoHS State: Request Verification Manufacturer Package: 64-DIP Alternative Parts (Cross-Reference): SE370C077AJNA; TMS370C777AJNL; SE370C077AJNL; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 8
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 1282717-Z8018006PEC Series: Z180 Packaging: Tube Operating Temperature Range: -40°C ~ 100°C (TA) Core Processor: Z80180 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 6MHz RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Package: 64-DIP (0.750", 19.05mm) Additional Interfaces: ASCI, CSIO, UART Part Status: Obsolete(EOL) Family Name: Z8018006 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com RoHS State: Request Verification Manufacturer Package: 64-DIP Alternative Parts (Cross-Reference): SE370C077AJNA; TMS370C777AJNL; SE370C077AJNL; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - Z8018006PEC - 1282717-Z8018006PEC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z8018006PEC
1282717-Z8018006PEC
Embedded - Embedded - Microprocessors - Z8018006PEC 1282717-Z8018006PEC
Manufacturer: Zilog Win Source Part Number: 1282717-Z8018006PEC Series: Z180 Packaging: Tube Operating Temperature Range: -40°C ~ 100°C (TA) Core Processor: Z80180 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 6MHz RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Package: 64-DIP (0.750", 19.05mm) Additional Interfaces: ASCI, CSIO, UART Part Status: Obsolete(EOL) Family Name: Z8018006 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com RoHS State: Request Verification Manufacturer Package: 64-DIP Alternative Parts (Cross-Reference): SE370C077AJNA; TMS370C777AJNL; SE370C077AJNL; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 8

Manufacturer: Zilog
Win Source Part Number: 1282717-Z8018006PEC
Series: Z180
Packaging: Tube
Operating Temperature Range: -40°C ~ 100°C (TA)
Core Processor: Z80180
Number of Cores/Bus Width: 1 Core, 8-Bit
Speed: 6MHz
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: 64-DIP (0.750", 19.05mm)
Additional Interfaces: ASCI, CSIO, UART
Part Status: Obsolete(EOL)
Family Name: Z8018006
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.zilog.com
RoHS State: Request Verification
Manufacturer Package: 64-DIP
Alternative Parts (Cross-Reference): SE370C077AJNA; TMS370C777AJNL; SE370C077AJNL;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 8

Buy Now Datasheet
Microprocessors - 269-3005-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
269-3005-ND
Microprocessors 269-3005-ND
Z80180 Microprocessor IC Z180 1 Core, 8-Bit 6MHz 64-DIP

Z80180 Microprocessor IC Z180 1 Core, 8-Bit 6MHz 64-DIP

Buy Now Datasheet
Microprocessors - Z8018006PEC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z8018006PEC
Microprocessors Z8018006PEC
Z80180 Microprocessor IC Z180 1 Core, 8-Bit 6MHz 64-DIP

Z80180 Microprocessor IC Z180 1 Core, 8-Bit 6MHz 64-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z8018006PEC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z8018006PEC
Integrated Circuits (ICs) - Embedded - Microprocessors Z8018006PEC
IC MPU Z180 6MHZ 64DIP

IC MPU Z180 6MHZ 64DIP

Supplier's Site
Microprocessors - Z8018006PEC - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
Z8018006PEC
Microprocessors Z8018006PEC
IC MPU Z180 6MHZ 64DIP

IC MPU Z180 6MHZ 64DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1282717-Z8018006PEC 269-3005-ND Z8018006PEC Z8018006PEC Z8018006PEC
Product Name Embedded - Embedded - Microprocessors - Z8018006PEC Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 8-Bit 8-Bit 8-Bit; 1 Core, 8-Bit
Supply Voltage 5.0V 5V
Package Type DIP DIP; Other; "64-DIP (0.750"", 19.05mm)" DIP; Other; 64-DIP (0.750\", 19.05mm) DIP; Other; 64-DIP (0.750", 19.05mm)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM1808BZWTD4 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Microprocessors - 296-AM62A74AUMSIAMBRQ1TR-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
2 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - AT91SAM9X25-CU-999 - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
Clock Speed 400 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers