Manufacturer: Zilog
Win Source Part Number: 057907-Z8018006FSC
Packaging: Reel - TR
Core Processor: Z80180
Number of Cores/Bus Width: 1 Core, 8-Bit
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Additional Interfaces: ASCI, CSIO, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 80-QFP
Speed(Frequency): 6MHz
Security Package / Case: 80-BQFP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1
Z80180 Microprocessor IC Z180 1 Core, 8-Bit 6MHz 80-QFP
IC MPU Z180 6MHZ 80QFP
IC MPU Z180 6MHZ 80QFP
Z80180 Microprocessor IC Z180 1 Core, 8-Bit 6MHz 80-QFP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 057907-Z8018006FSC | 269-3004-ND | Z8018006FSC | 899-Z8018006FSC | Z8018006FSC |
| Product Name | Embedded - Embedded - Microprocessors - Z8018006FSC | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | IC MPU Z180 6MHZ 80QFP | Microprocessors |
| Data Bus | 8-Bit | 8-Bit | 8-Bit | 8-Bit; 1 Core, 8-Bit | |
| Supply Voltage | 5.0V | 5V | 5V; 5V | ||
| Package Type | QFP; Other; 80-QFP | Other; 80-BQFP | QFP | QFP; Other; 80-BQFP | QFP; Other; 80-BQFP |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Microprocessor Family | Z80; Z80180 | Z80; Z80180 | Z80180 | Z80180 |