Zilog Embedded - Embedded - Microprocessors - Z16C0110PSC Z16C0110PSC

Description
Manufacturer: Zilog Win Source Part Number: 057905-Z16C0110PSC Packaging: Tube/Rail Core Processor: Z16C00 Number of Cores/Bus Width: 1 Core, 16-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 40-PDIP Speed(Frequency): 10MHz Security Package / Case: 40-DIP (0.620", 15.75mm) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 48
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 057905-Z16C0110PSC Packaging: Tube/Rail Core Processor: Z16C00 Number of Cores/Bus Width: 1 Core, 16-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 40-PDIP Speed(Frequency): 10MHz Security Package / Case: 40-DIP (0.620", 15.75mm) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - Z16C0110PSC - 057905-Z16C0110PSC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z16C0110PSC
057905-Z16C0110PSC
Embedded - Embedded - Microprocessors - Z16C0110PSC 057905-Z16C0110PSC
Manufacturer: Zilog Win Source Part Number: 057905-Z16C0110PSC Packaging: Tube/Rail Core Processor: Z16C00 Number of Cores/Bus Width: 1 Core, 16-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 40-PDIP Speed(Frequency): 10MHz Security Package / Case: 40-DIP (0.620", 15.75mm) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 48

Manufacturer: Zilog
Win Source Part Number: 057905-Z16C0110PSC
Packaging: Tube/Rail
Core Processor: Z16C00
Number of Cores/Bus Width: 1 Core, 16-Bit
Graphics Acceleration: No
Voltage - I/O: 5.0V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 40-PDIP
Speed(Frequency): 10MHz
Security Package / Case: 40-DIP (0.620", 15.75mm)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 48

Buy Now Datasheet
Microprocessors - Z16C0110PSC-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
Z16C0110PSC-ND
Microprocessors Z16C0110PSC-ND
Z16C00 Microprocessor IC SCC 1 Core, 16-Bit 10MHz 40-PDIP

Z16C00 Microprocessor IC SCC 1 Core, 16-Bit 10MHz 40-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z16C0110PSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z16C0110PSC
Integrated Circuits (ICs) - Embedded - Microprocessors Z16C0110PSC
IC MPU SCC 10MHZ 40DIP

IC MPU SCC 10MHZ 40DIP

Supplier's Site
Microprocessors - Z16C0110PSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z16C0110PSC
Microprocessors Z16C0110PSC
Z16C00 Microprocessor IC SCC 1 Core, 16-Bit 10MHz 40-PDIP

Z16C00 Microprocessor IC SCC 1 Core, 16-Bit 10MHz 40-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 057905-Z16C0110PSC Z16C0110PSC-ND Z16C0110PSC Z16C0110PSC
Product Name Embedded - Embedded - Microprocessors - Z16C0110PSC Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 16-Bit 16-Bit 16-Bit; 1 Core, 16-Bit
Supply Voltage 5.0V 5V
Package Type DIP; Other; 40-PDIP DIP; Other; "40-DIP (0.620"", 15.75mm)" DIP; Other; 40-DIP (0.620\", 15.75mm)
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5706BCBDJEAS - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details