ZILOG
Z0868112PSC -- MICROCONTROLLERS
Zilog
Microcontrollers
Z0868112PSC
Description
* Microcontroller IC
-
Quarktwin Technology Ltd.
Datasheet
Description
* Microcontroller IC
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
|
Product Number
|
Z0868112PSC |
|
Product Name
|
Microcontrollers |
|
Life Cycle Stage
|
Active
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
32 Bit; 32bit
ROM
256 KB
Package Type
Other; QFN
View Details
Data Bus
16 Bit
Clock Speed
40 MHz
Bits
Other; A/D 24x10b
View Details
4 suppliers
Clock Speed
667 MHz
Package Type
Other; 538-LFBGA, FCBGA
Operating Temperature
0 to 90 C (32 to 194 F)
View Details
Data Bus
32 Bit
Clock Speed
20 MHz
RAM
96 KB
View Details
3 suppliers