Zilog Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z0853606VSC Z0853606VSC

Description
Manufacturer: Zilog Win Source Part Number: 136561-Z0853606VSC Packaging: Tube/Rail Type: Counter/Timer Circuit (CTC) Mounting: Surface Mount Frequency: 6MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 44-PLCC Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 200mA Alternative Parts (Cross-Reference): Z0853606VEG; Z0853606VSC00TR; Z0853606VSG; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 136561-Z0853606VSC Packaging: Tube/Rail Type: Counter/Timer Circuit (CTC) Mounting: Surface Mount Frequency: 6MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 44-PLCC Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 200mA Alternative Parts (Cross-Reference): Z0853606VEG; Z0853606VSC00TR; Z0853606VSG; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z0853606VSC
136561-Z0853606VSC
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z0853606VSC 136561-Z0853606VSC
Manufacturer: Zilog Win Source Part Number: 136561-Z0853606VSC Packaging: Tube/Rail Type: Counter/Timer Circuit (CTC) Mounting: Surface Mount Frequency: 6MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 44-PLCC Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 200mA Alternative Parts (Cross-Reference): Z0853606VEG; Z0853606VSC00TR; Z0853606VSG; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: Zilog
Win Source Part Number: 136561-Z0853606VSC
Packaging: Tube/Rail
Type: Counter/Timer Circuit (CTC)
Mounting: Surface Mount
Frequency: 6MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 44-PLCC
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 200mA
Alternative Parts (Cross-Reference): Z0853606VEG; Z0853606VSC00TR; Z0853606VSG;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet
Programmable Timers and Oscillators - Z0853606VSC-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
Z0853606VSC-ND
Programmable Timers and Oscillators Z0853606VSC-ND
Counter/Timer Circuit (CTC) IC 6MHz 44-PLCC

Counter/Timer Circuit (CTC) IC 6MHz 44-PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category IC Timers IC Timers
Product Number 136561-Z0853606VSC Z0853606VSC-ND
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z0853606VSC Programmable Timers and Oscillators
Package Type Surface Mount; 44-PLCC Surface Mount; 44-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Single CMOS Analog RC Timer - ALD7555PAL - Advanced Linear Devices, Inc.
Advanced Linear Devices, Inc.
Specs
Bus Interface CMOS
Package Type PDIP8
Supply Voltage 2 to 10 volts
View Details
3 suppliers
 - 9513ADC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP
View Details
SMD 32.768KHZ Clock and Timing IC - 172-OV-7604-C7-32.768KHZ-20PPM-TB-QC - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface CMOS
Package Type Tape & Reel (TR)
Supply Voltage 1.2 to 5.5 volts
View Details
Specs
Bus Interface LVPECL
Package Type Strip
Supply Voltage 3.3 volts
View Details